EN
  • EN
  • DE

TEA19162CT/1J

Part No TEA19162CT/1J
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR DCM 134KHZ 8SO / PFC IC Discontinuous Conduction (DCM) 134kHz 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel
Mode Discontinuous Conduction (DCM)
Frequency - Switching 134kHz
Current - Startup 800 µA
Voltage - Supply 70 ~ 276 VAC
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number TEA19162
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935308058118,TEA19162CT/1J-ND,568-14421-6,568-14421-2,568-14421-1
Standard Package 2,500
Win Source Part Number 982308-TEA19162CT/1J
Ultra Librarian 3D Model Ultra Librarian TEA19162CT/1J CAD Model

Description

Introducing the TEA19162CT/1J Switched Mode Power Supply Controller from NXP

The TEA19162CT/1J is a highly integrated circuit designed by NXP Semiconductors, tailored for efficient and robust operation in switched mode power supplies (SMPS). This advanced controller is part of NXP's GreenChip™ technology, which is renowned for enabling energy-efficient power solutions. The TEA19162CT/1J is particularly suitable for applications requiring a compact and high-performance controller for resonant topologies, such as LLC converters.

Key Features

  • High Efficiency: The TEA19162CT/1J is engineered to operate with high efficiency, which is crucial for energy-saving applications and meeting regulatory standards.
  • Resonant Topology Support: It supports resonant topologies, making it ideal for applications that benefit from reduced electromagnetic interference (EMI) and increased efficiency.
  • Integrated Protections: This controller includes a range of protection features such as overvoltage, overcurrent, and overtemperature protections, ensuring safe operation under various conditions.
  • GreenChip™ Technology: As part of the GreenChip™ family, the TEA19162CT/1J is designed to enable power supplies that meet the highest standards for energy efficiency.
  • Flexible Operation: The device can operate under a wide range of input voltages and is capable of driving a variety of power stages, offering flexibility in power supply design.

Applications

The TEA19162CT/1J is versatile and can be used in a variety of applications, including but not limited to:

  • Flat-panel televisions and monitors
  • Desktop PCs and servers
  • Telecom and datacom applications
  • Adapters and chargers

Technical Specifications

With a focus on performance and reliability, the TEA19162CT/1J boasts an array of technical specifications designed to meet the demands of modern power supply requirements. It features a wide supply voltage range, high level of integration, and is available in a compact package that simplifies PCB layout and reduces external component count.

For designers and engineers looking for a robust, efficient, and versatile power supply controller, the TEA19162CT/1J from NXP is an excellent choice that balances performance with energy efficiency, all within a design that adheres to the stringent GreenChip™ standards.

You May Also Be Interested in

Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess