EN
  • EN
  • DE

NCP1653P

Part No NCP1653P
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCM 110KHZ 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Mode Continuous Conduction (CCM)
Frequency - Switching 90kHz ~ 110kHz
Voltage - Supply 8.75V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number NCP1653
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647411-NCP1653P
Ultra Librarian 3D Model Ultra Librarian NCP1653P CAD Model

Description

ON Semiconductor NCP1653P Power Factor Correction Controller

The NCP1653P from ON Semiconductor is a highly integrated and efficient Power Factor Correction (PFC) controller designed for use in compact and robust Continuous Conduction Mode (CCM) PFC circuits. This advanced IC is engineered to meet stringent power supply requirements, ensuring that electronic devices operate with an improved power factor and reduced Total Harmonic Distortion (THD).

With its cutting-edge features, the NCP1653P enhances the performance of power supplies in a wide range of applications, including televisions, desktop computers, servers, and other high-power consumer electronics. Its primary goal is to shape the input current wave to mimic the input voltage wave, thus achieving near unity power factor and optimizing the energy consumption from the power grid.

Key Features of the NCP1653P:

  • Continuous Conduction Mode (CCM): Optimized for CCM operation, the NCP1653P delivers stable and efficient performance even under varying load conditions.
  • High Integration: The controller integrates functions such as the startup current source and the PFC boost diode, reducing the number of external components required and simplifying the design process.
  • Current Sensing: An innovative current-sensing technique eliminates the need for an external sense resistor, further simplifying the design and reducing power loss.
  • Protection Features: The device includes various protection features such as overvoltage, undervoltage, and overcurrent protections, ensuring the reliability and safety of the power supply.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the NCP1653P incorporates frequency modulation, spreading the EMI energy over a broader spectrum.

The NCP1653P is available in an 8-pin PDIP package, making it easy to integrate into various PCB layouts. It is designed for direct control of the PFC boost stage's MOSFET, and its internal circuitry is optimized to minimize power consumption during no-load or standby conditions, contributing to the overall energy efficiency of the end application.

By choosing the NCP1653P for your power supply design, you can expect a high-performance solution that meets the demands of modern energy-saving regulations while providing a cost-effective and compact PFC control option.

You May Also Be Interested in

NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess