EN
  • EN
  • DE

5M80ZT100I5N

Part No 5M80ZT100I5N
Manufacturer Intel
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description CPLD MAX V Family 64 Macro Cells 118.3MHz 1.8V 100-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Frequency 1.4749 GHz
Length 16 mm
Max Frequency 152 MHz
Maximum Operating Temperature 100 °C
Max Supply Voltage 1.89 V
Memory Size 1 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.71 V
Mount Surface Mount
Nominal Supply Current 25 µA
Number of I/Os 79
Number of Logic Blocks (LABs) 8
Number of Logic Elements/Cells 80
Number of Macrocells 64
Number of Pins 100
Number of Programmable I/O 79
Operating Supply Current 25 µA
Operating Supply Voltage 1.8 V
Propagation Delay 14 ns
Radiation Hardening No
RoHS Compliant
Speed Grade 5
Width 16 mm
Win Source Part Number 976373-5M80ZT100I5N
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5M80ZT100I5N CAD Model

Description

The 976373-5M80ZT100I5N is a FLASH memory type integrated circuit that belongs to the Embedded - CPLDs (Complex Programmable Logic Devices) category.

  • Frequency: 1.4749 GHz
  • Operating Supply Voltage: 1.8 V
  • Memory Size: 1 kB
  • Number of Pins: 100
  • Logic Elements/Cells: 80
  • Macrocells: 64
  • Propagation Delay: 14 ns
  • Width: 16 mm
  • Operating Supply Current: 25 μA
  • Maximum Frequency: 152 MHz
  • Supply and Demand: Facing a shortage
  • Maximum Operating Temperature: 100°C
  • Package: TQFP
  • RoHS: Compliant
  • Radiation Hardened: No
  • Minimum Operating Temperature: -40°C
  • Maximum Supply Voltage: 1.89 V
  • Minimum Supply Voltage: 1.71 V
  • I/Os: 79
  • Logic Blocks (LABs): 8
  • Speed Grade: 5
  • Nominal Supply Current: 25 μA
  • Programmable I/Os: 79

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.8279
Altera
IC CPLD 64MC 15NS 68PLCC
Lowest to $248.5715
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4581 $57.2905
11+ $9.4016 $103.4176
17+ $9.1078 $154.8326
23+ $8.8140 $202.7220
30+ $8.5202 $255.6060
40+ $7.6388 $305.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,395 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess