EN
  • EN
  • DE

NCP13992AADR2G

Part No NCP13992AADR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW HALF-BRDG 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 20V
Operating Temperature Range -50°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width), 14 Leads
Case / Package 16-SOIC
Family Name NCP13992
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP13992AADR2GOSCT, NCP13992AADR2G-ND, NCP13992AADR2GOSDKR, NCP13992AADR2GOSTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886888-NCP13992AADR2G
Ultra Librarian 3D Model Ultra Librarian NCP13992AADR2G CAD Model

Description

ON Semiconductor NCP13992AADR2G High-Performance Controller

The NCP13992AADR2G is a cutting-edge high-performance resonant controller with a robust feature set, designed by ON Semiconductor. This integrated circuit is specifically engineered to meet the stringent requirements of today's high-efficiency, compact power supply systems. Its application spans across a variety of sectors, including telecommunication, consumer electronics, and industrial power systems.

Key Features

  • High-Frequency Operation: The NCP13992AADR2G operates at high frequencies, enabling the design of power supplies with smaller components, which results in a more compact and cost-effective solution.
  • Energy Efficiency: With its resonant topology, the controller achieves high efficiency, which not only reduces energy consumption but also minimizes heat generation, leading to longer system life and reliability.
  • Advanced Protection: The device includes numerous protection features such as overcurrent, overvoltage, and over-temperature protections, ensuring safe operation under abnormal conditions.
  • Zero Voltage Switching (ZVS): The controller supports ZVS, which reduces switching losses and enhances overall efficiency, especially at higher power levels.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the NCP13992AADR2G employs frequency modulation, thereby aiding compliance with regulatory EMI standards.

Applications

  • Telecom and Server Power Supplies
  • Flat-Panel Television Power Supplies
  • Desktop and Notebook Adapters
  • Consumer Electronics
  • Industrial Power Units

The NCP13992AADR2G by ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers seeking to create advanced power solutions. Its high-frequency operation and energy-efficient design not only contribute to a greener environment by reducing power loss but also enable the production of sleeker and more lightweight electronic devices. Whether it's for a robust industrial application or a high-demand consumer product, the NCP13992AADR2G stands out as a versatile and reliable controller that can meet the challenges of modern power management requirements.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5133 $60.5320
95+ $1.2418 $117.9710
145+ $1.2030 $174.4350
200+ $1.1642 $232.8400
260+ $1.1254 $292.6040
345+ $1.0089 $348.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess