EN
  • EN
  • DE

NCP1282BDR2G

Part No NCP1282BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK VM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Non-Isolated
Topology Flyback, Forward
Voltage - Start Up 11.1V
Supply Voltage - Operating 8.4 V to 20 V
Duty Cycle 85%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting, Over Voltage
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 1081965-NCP1282BDR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1282BDR2G CAD Model

Description

ON Semiconductor's NCP1282BDR2G: A PWM Current-Mode Controller for Efficient Power Solutions

The NCP1282BDR2G from ON Semiconductor is a versatile PWM current-mode controller designed to offer a high-performance solution for power supply systems. This advanced controller is suitable for a range of applications, including but not limited to switched-mode power supplies (SMPS), DC-DC converters, and power adapters for consumer electronics. Its integration of multiple features and protections ensures both efficiency and reliability in power management tasks.

With a wide operating range, the NCP1282BDR2G provides flexibility in handling various input voltages, making it an ideal choice for universal power systems. The controller operates at a fixed frequency and employs current-mode control which enhances the response to load transients and simplifies the loop compensation design. This results in stable operation and improved performance of the power supply.

The NCP1282BDR2G includes an array of protection features that safeguard the power supply and the end application from potential damage. Overcurrent protection (OCP), overvoltage protection (OVP), and undervoltage lockout (UVLO) are integral to the controller's design, ensuring that the power system operates within safe parameters. The OCP is implemented via cycle-by-cycle control, which immediately limits the energy delivered during overcurrent conditions, thus preventing stress on components.

In addition to these protections, the device also features a built-in soft-start function that minimizes inrush current during startup, thereby reducing stress on the power supply components and enhancing system longevity. The soft-start time is programmable, allowing designers to optimize the startup behavior according to the specific needs of their application.

The NCP1282BDR2G comes in a compact SOIC-8 package, which is ideal for space-constrained applications. Its small footprint and high level of integration help to reduce the overall size of the power supply, enabling sleeker and more compact end products.

Whether for powering the latest consumer gadgets or for industrial power solutions, the NCP1282BDR2G from ON Semiconductor stands out as a smart choice for designers looking to combine efficiency, reliability, and versatility in their power management designs.

You May Also Be Interested in

Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5208 $59.8536
40+ $2.8889 $115.5560
62+ $2.7987 $173.5194
86+ $2.7084 $232.9224
111+ $2.6181 $290.6091
148+ $2.3472 $347.3856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess