EN
  • EN
  • DE

TL74HC174D

Part No TL74HC174D
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 368313-TL74HC174D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL74HC174D CAD Model

Description

The TL74HC174D is a high-speed Si-gate CMOS device from Texas Instruments designed to offer a range of features suitable for a wide array of digital applications. This integrated circuit is part of the 74HC series, known for its compatibility with TTL (Transistor-Transistor Logic) levels while providing the low power consumption and high noise immunity inherent to CMOS technology.

Key Features

  • Hex D-Type Flip-Flop: The TL74HC174D contains six flip-flops with single-rail outputs, providing a reliable solution for edge-triggered memory storage.
  • Positive-Edge Triggering: Each flip-flop is designed to store the value of its input when a rising-edge occurs on the clock (CLK) input, ensuring precise control of data capture.
  • Master Reset: An active high master reset (MR) input allows for the synchronous reset of all flip-flops, which is essential for initialization and synchronization tasks within digital systems.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 2V to 6V, accommodating various logic level requirements and making it suitable for interfacing with both traditional 5V systems and modern low-voltage applications.
  • High Noise Immunity: True CMOS input and output capability ensures high noise immunity and low power dissipation, making the TL74HC174D ideal for noise-sensitive electronic environments.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, the TL74HC174D offers sufficient current to interface with several types of digital circuits without additional buffering.

Applications

The TL74HC174D is well-suited for a variety of digital applications, including:

  • Buffer storage
  • Shift registers
  • Data storage
  • Pattern generators
  • Counters and other sequential logic devices

Package and Quality

This device is available in a standard SOIC-16 package, providing a compact footprint for space-constrained applications. The TL74HC174D is also characterized for operation from -40°C to 85°C, ensuring reliable performance over a wide range of environmental conditions. Texas Instruments is committed to delivering high-quality products, and the TL74HC174D is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess