EN
  • EN
  • DE
  • IT

NCP1271D65R2G

Part No NCP1271D65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR PWM CM OVP OTP HV 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12.6V
Supply Voltage - Operating 10 V to 20 V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 7-SOIC
Mounting Surface Mount
Win Source Part Number 024927-NCP1271D65R2G
Family Name NCP1271
Introduction Date December 14, 2006
ECCN EAR99
Country of Origin Philippines, United States of America
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP1271D65R2G CAD Model

Description

ON Semiconductor NCP1271D65R2G Product Overview

The NCP1271D65R2G from ON Semiconductor is a pioneering PWM controller integrated circuit, designed for high-performance power supply systems. This versatile component is a staple in the world of power management, offering an array of features that cater to the demands of modern electronic devices. With its advanced technology, the NCP1271D65R2G ensures efficient and reliable operation, making it a preferred choice for engineers and designers alike.

Key Features

  • Adjustable Switching Frequency: The NCP1271D65R2G allows for a flexible switching frequency that can be tailored to specific application requirements, enhancing the efficiency of the power supply.
  • High-Efficiency Operation: This controller is designed to optimize power conversion, resulting in higher efficiency and reduced energy waste.
  • Frequency Foldback: To further enhance efficiency, especially at lower power levels, the device incorporates frequency foldback technology.
  • Auto-Recovery Protection: Built-in protection features, such as Overvoltage Protection (OVP) and Overcurrent Protection (OCP), ensure the device automatically recovers from fault conditions.
  • Green Mode Operation: The NCP1271D65R2G supports green mode operation, which significantly reduces power consumption during standby or no-load conditions.

Applications

The NCP1271D65R2G is an excellent choice for a wide range of applications, including but not limited to:

  • AC-DC Adapters
  • Offline Battery Chargers
  • Consumer Electronics Power Supplies
  • Standby and Auxiliary Power Supplies
  • LED Lighting

Product Specifications

With a robust set of specifications, the NCP1271D65R2G stands out in its class:

  • Package: SOIC-7
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +125°C
  • RoHS Compliant

ON Semiconductor's commitment to quality and innovation is reflected in the NCP1271D65R2G. This PWM controller IC is designed to meet the rigorous demands of modern power supply design, ensuring both performance and reliability. Whether you're developing power solutions for consumer electronics or industrial applications, the NCP1271D65R2G is an excellent choice that will not disappoint.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.5191
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1631
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.2044
NXP / Nexperia
Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO
Lowest to $0.4618
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3650
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4744 $56.9280
290+ $0.3893 $112.8970
450+ $0.3771 $169.6950
615+ $0.3649 $224.4135
795+ $0.3528 $280.4760
1,065+ $0.3163 $336.8595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,600 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess