EN
  • EN
  • DE

NCP1271D100R2G

Part No NCP1271D100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM OVP OTP HV 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12.6V
Supply Voltage - Operating 10 V to 20 V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 7-SOIC
Mounting Surface Mount
Win Source Part Number 024926-NCP1271D100R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1271D100R2G CAD Model

Description

The NCP1271D100R2G is a versatile and efficient PWM controller designed by ON Semiconductor, a leader in energy-efficient innovations. This product is part of the high-performance power management integrated circuits that cater to a wide array of applications, particularly in the power supply industry.

Integrating a fixed-frequency current-mode controller with a high-voltage startup FET, the NCP1271D100R2G significantly simplifies the design of low standby power adapters. This feature is particularly beneficial for applications that require compliance with energy-saving standards. The high-voltage startup FET not only allows the chip to self-supply directly from the rectified mains but also minimizes the standby power.

The NCP1271D100R2G comes with a variety of protective features that ensure reliability and safety. Overcurrent protection (OCP), overvoltage protection (OVP), and undervoltage lockout (UVLO) are all integrated within the chip, providing a robust solution for power supply designs. Additionally, the device includes a brown-out detection feature which helps in maintaining performance under varying input voltage conditions.

Frequency foldback and skip mode are two key features that contribute to the efficiency of the NCP1271D100R2G. These features help in reducing the power consumption under light-load and standby conditions, making it an ideal choice for green-mode power supplies. The frequency foldback reduces the switching frequency under light-load conditions to diminish the switching losses, while the skip mode operation helps in achieving extremely low no-load standby power consumption.

This product is available in a compact 7-pin DIP package, allowing for ease of integration into various designs without sacrificing valuable board space. The NCP1271D100R2G is suitable for a wide range of applications, including AC-DC adapters for notebooks, LCD monitors, consumer electronics, and auxiliary power supplies for white goods and desktop computers.

In summary, the ON Semiconductor NCP1271D100R2G PWM controller is an energy-efficient solution that combines performance with innovative features, making it an excellent choice for designers looking to create reliable and compliant power supplies.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6490 $58.4100
220+ $0.5326 $117.1720
340+ $0.5160 $175.4400
465+ $0.4993 $232.1745
600+ $0.4827 $289.6200
805+ $0.4328 $348.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess