EN
  • EN
  • DE

NCP1250ASN65T1G

Part No NCP1250ASN65T1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR OCP LATCH 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 18V
Supply Voltage - Operating 8.8 V to 28 V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Power, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 6-TSOP
Mounting Surface Mount
Win Source Part Number 1081956-NCP1250ASN65T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP1250ASN65T1G CAD Model

Description

The NCP1250ASN65T1G is a versatile, high-performance PWM controller designed and manufactured by ON Semiconductor. This component is specifically engineered to deliver efficient and reliable power management solutions for a wide range of applications, including but not limited to power supplies, adapters, and off-line battery chargers.

Key Features

  • Adjustable Switching Frequency: The NCP1250ASN65T1G offers an adjustable switching frequency that ranges from 65 kHz, which can be optimized for various applications to achieve a balance between efficiency and component size.
  • High-Voltage Startup: This device incorporates a high-voltage startup circuit that ensures reliable startup and operation even under fluctuating input voltage conditions.
  • Frequency Foldback: To enhance efficiency at light loads, the controller includes a frequency foldback feature that reduces the switching frequency, thereby minimizing switching losses.
  • Auto-Recovery Protection: The built-in auto-recovery overcurrent and overvoltage protections safeguard the controller and the power supply from potential damage due to abnormal operating conditions.
  • Green Minded: The NCP1250ASN65T1G supports green-mode operation, reducing power consumption during standby mode to meet energy-saving standards.

Applications

With its robust feature set, the NCP1250ASN65T1G is ideal for a variety of applications, including:

  • AC-DC Adapters for Laptops and Portable Electronics
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • LED Lighting Drivers
  • Consumer Electronics Power Supplies

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the NCP1250ASN65T1G is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring long-term performance and stability in your products.

Package Information

The NCP1250ASN65T1G comes in a compact TSOP-6 package, making it easy to integrate into various PCB designs without occupying significant board space.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3831 $51.7185
320+ $0.3144 $100.6080
495+ $0.3046 $150.7770
680+ $0.2947 $200.3960
880+ $0.2849 $250.7120
1,175+ $0.2554 $300.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess