EN
  • EN
  • DE

NCN8025MTTBG

Part No NCN8025MTTBG
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC SMART CARD I2C 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Pay TV, Set Top Box Decoder
Supply Voltage - Operating 1.8V, 3V, 5V
Case / Package 16-QFN (3x3)
Mounting Surface Mount
Win Source Part Number 116042-NCN8025MTTBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCN8025MTTBG CAD Model

Description

ON Semiconductor NCN8025MTTBG Interface IC

The ON Semiconductor NCN8025MTTBG is a versatile interface integrated circuit (IC) designed for robust communication in automotive and industrial applications. This high-performance product is part of ON Semiconductor's commitment to providing reliable and efficient solutions for complex electronic systems.

Key Features:

  • High-Speed Operation: The NCN8025MTTBG is engineered for high-speed data transmission, ensuring rapid communication between devices.
  • Low Power Consumption: With energy efficiency in mind, this IC minimizes power consumption, making it suitable for battery-operated devices and systems where power conservation is critical.
  • Robust ESD Protection: Built-in electrostatic discharge (ESD) protection safeguards the IC against unexpected voltage spikes, enhancing its durability and lifespan.
  • Wide Operating Temperature Range: The device is designed to perform reliably in extreme conditions, with an operating temperature range that suits demanding environments.
  • Small Footprint: The compact design of the NCN8025MTTBG allows for integration into space-constrained applications without compromising performance.

Applications:

The NCN8025MTTBG is ideal for a variety of applications that require reliable data communication. It is especially well-suited for:

  • Automotive networks
  • Industrial control systems
  • Communication modules
  • Embedded systems

Technical Specifications:

ON Semiconductor's NCN8025MTTBG comes with a set of technical specifications that assure performance and compatibility:

  • Package: Lead-free, RoHS-compliant, and halogen-free
  • Interface Type: Configurable to suit various communication protocols
  • Supply Voltage: Compatible with standard logic levels
  • Data Rate: Supports high-speed data transfer

In conclusion, the NCN8025MTTBG from ON Semiconductor is a powerful and reliable solution for any system requiring efficient and secure communication. Its robust design and advanced features make it an excellent choice for designers looking to enhance the performance and durability of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8369 $50.2140
150+ $0.6867 $103.0050
230+ $0.6653 $153.0190
315+ $0.6438 $202.7970
405+ $0.6223 $252.0315
540+ $0.5580 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess