EN
  • EN
  • DE

NCN6000DTB

Part No NCN6000DTB
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20TSSOP / ATM Terminals, Gas Pumps, ISM Interface 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Applications ATM Terminals, Gas Pumps, ISM
Interface Microcontroller
Voltage - Supply 2.7V ~ 6V
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Base Product Number NCN6000
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647184-NCN6000DTB
Ultra Librarian 3D Model Ultra Librarian NCN6000DTB CAD Model

Description

Introducing the NCN6000DTB Interface Controller from ON Semiconductor

The NCN6000DTB is a highly integrated interface controller designed by ON Semiconductor, a leader in energy-efficient innovations. This sophisticated device is specifically tailored for smart card applications, providing a seamless and secure interface between smart cards and microcontrollers. It is an ideal solution for a wide array of applications, including banking, telecommunications, and secure access systems.

Key Features

  • ISO7816 Compliant: The NCN6000DTB adheres to the ISO7816 standard, ensuring compatibility with smart card protocols and facilitating easy integration into existing systems.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 5.5V, making it versatile for various operating conditions and system requirements.
  • Programmable Current Protection: The device comes with programmable current protection for the card VCC, safeguarding both the controller and the smart card from electrical damage.
  • Card Detection: It includes a built-in card detection feature, which allows for the automatic activation and deactivation of the interface in response to the presence or absence of a smart card.
  • Low Power Consumption: The NCN6000DTB is designed with power efficiency in mind, featuring a low power consumption that is crucial for battery-powered devices.
  • Thermal Protection: Thermal protection is integrated to prevent overheating, ensuring reliable performance and longevity of the device.

Applications

The versatility of the NCN6000DTB makes it suitable for various applications, including:

  • Point of Sale (POS) Terminals
  • ATM Machines
  • Identification and Access Control Systems
  • Healthcare Communication Devices
  • Telecommunication Systems

ON Semiconductor's NCN6000DTB interface controller is a testament to the company's commitment to providing advanced, secure, and efficient solutions for the ever-growing smart card market. With its robust feature set and adherence to industry standards, this device is set to be a pivotal component in the development of secure electronic transactions and authentication systems worldwide.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4419 $62.1866
32+ $3.6447 $116.6304
50+ $3.5308 $176.5400
68+ $3.4170 $232.3560
88+ $3.3030 $290.6640
118+ $2.9613 $349.4334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess