EN
  • EN
  • DE

LC74781M-9017-E

Part No LC74781M-9017-E
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description Video On-Screen Display Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Maximum Operating Temperature 70 °C
Max Power Dissipation 350 mW
Min Operating Temperature -30 °C
Nominal Supply Current 1 µA
Number of Pins 24
Operating Supply Voltage 5.5 V
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Win Source Part Number 1003108-LC74781M-9017-E
Categories Interface - Specialized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC74781M-9017-E CAD Model

Description

The ON Semiconductor LC74781M-9017-E is a high-performance integrated circuit designed for advanced audio and video system applications. This versatile component offers a unique combination of features that make it ideal for a wide range of consumer electronics, including televisions, audio receivers, DVD players, and other multimedia devices.

At the heart of the LC74781M-9017-E is its capability to handle complex signal processing tasks with efficiency and reliability. It is engineered to provide exceptional quality and performance, ensuring that audio and video signals are processed with the highest fidelity. The IC is characterized by its low power consumption, making it a suitable choice for energy-conscious designs and applications where power efficiency is a critical factor.

Key Features:

  • High Integration: The LC74781M-9017-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for manufacturers.
  • Superior Signal Processing: It is capable of delivering high-quality signal processing, which is crucial for achieving crystal clear audio and sharp video outputs in consumer electronics.
  • Low Power Consumption: Designed for energy efficiency, the IC minimizes power usage, which can contribute to longer device life and reduced operational costs.
  • Compact Packaging: The component comes in a compact package, allowing for space-saving designs and the potential for smaller, more streamlined end products.

The LC74781M-9017-E is built with reliability in mind, ensuring that it can withstand the demands of daily use in a variety of environments. ON Semiconductor's commitment to quality means that this IC is not only powerful but also durable, providing a long service life for the products it powers.

For designers and engineers looking to create cutting-edge consumer electronics, the ON Semiconductor LC74781M-9017-E offers a blend of performance, efficiency, and reliability. Its advanced features and capabilities make it an excellent choice for the next generation of audio and video systems.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess