EN
  • EN
  • DE

FOD3120T

Part No FOD3120T
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description High Noise Immunity, 2.5A Output Current, Gate Drive Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Technology Optical Coupling
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 35kV/μs
Propagation Delay tpLH / tpHL (Maximum) 400ns, 400ns
Pulse Width Distortion (Maximum) 100ns
Rise / Fall Time 60ns, 60ns
Current - Output High, Low 2A, 2A
Current - Peak Output 3A
Voltage - Forward (Vf) 1.5V
Current - DC Forward (If) (Maximum) 25mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 8-DIP (0.400", 10.16mm)
Supplier Device Package 8-DIP
Approvals UL
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1174970-FOD3120T
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD3120T CAD Model

Description

ON Semiconductor FOD3120T High-Speed MOSFET Gate Drive Optocoupler

The FOD3120T from ON Semiconductor is a robust, high-performance optocoupler designed to provide reliable electrical signal isolation between sensitive microcontroller circuits and high-power gate drive circuits. This device is particularly suitable for driving power MOSFETs and IGBTs that operate at high switching speeds.

Featuring a high-output drive current and high-speed performance, the FOD3120T is capable of delivering 2.5A peak output current, making it an excellent choice for applications requiring high peak currents to charge and discharge the gate capacitances of MOSFETs and IGBTs rapidly. This results in reduced switching losses and improved efficiency in power conversion applications.

The optocoupler offers a minimum Common Mode Rejection (CMR) of 35 kV/µs at a VCM of 1500V, which ensures that the device is highly immune to voltage transients and noise, providing a stable and reliable operation even in electrically noisy environments. This feature is critical for applications such as industrial inverters, motor drives, and switching power supplies where electrical isolation and noise immunity are of utmost importance.

With a wide operating temperature range from -40°C to +100°C, the FOD3120T is adaptable to various harsh working conditions, making it suitable for industrial and automotive applications. The device also includes a built-in active Miller clamp to provide effective suppression of Miller-induced turn-on, which is essential for preventing spurious gate activation and ensuring safe operation of the power switches.

The FOD3120T comes in a compact 8-pin DIP package with a 5000Vrms (1 minute) isolation voltage rating. This package is lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability. The device's insulation and safety standards are in compliance with UL1577 and DIN EN/IEC60747-5-5, ensuring that it meets the stringent requirements for electrical isolation in a wide range of applications.

In summary, the ON Semiconductor FOD3120T is a versatile and reliable solution for driving high-power switches with the assurance of electrical isolation and high-speed performance, making it an essential component for modern power management systems.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9277 $57.8310
75+ $1.5824 $118.6800
115+ $1.5327 $176.2605
160+ $1.4830 $237.2800
205+ $1.4334 $293.8470
270+ $1.2855 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess