EN
  • EN
  • DE

NCN4555GEVB

Part No NCN4555GEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR NCN4555 SIM CARD / NCN4555 EVALUATION BOARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Interface, SIM Card
Embedded No
Utilized IC / Part NCN4555
Supplied Contents Board(s)
Win Source Part Number 790562-NCN4555GEVB
Popularity Medium
Supply and Demand Status Limited
Family Name NCN4555
Introduction Date January 01, 2000
Ultra Librarian 3D Model Ultra Librarian NCN4555GEVB CAD Model

Description

The NCN4555GEVB from ON Semiconductor is a versatile evaluation board designed for testing the capabilities of the NCN4555 dual SIM card interface. This device is particularly suitable for mobile and telecommunication applications where two SIM cards are needed to be active and operational in a device simultaneously. The NCN4555GEVB serves as an essential tool for designers and engineers to evaluate the features and performance of the NCN4555 interface in a real-world scenario.

Key Features

  • Dual SIM Interface: The NCN4555GEVB supports two SIM card slots, enabling the testing of dual SIM operations in mobile devices.
  • ISO 7816 Compliant: The board complies with the ISO 7816 standard, ensuring compatibility with SIM card communication protocols.
  • Low Power Consumption: Designed for power-sensitive applications, the NCN4555GEVB offers low power consumption, which is critical for battery-operated devices.
  • High-Speed Operation: The interface supports high-speed communication with SIM cards, allowing for efficient data transfer and processing.
  • Robust Protection Features: The NCN4555 chip includes built-in protection mechanisms such as ESD protection and short-circuit protection, enhancing the durability of the application.

Applications

The NCN4555GEVB is ideal for a wide range of applications that require dual SIM capabilities, including:

  • Smartphones and Tablets
  • Telecommunication Equipment
  • Multi-SIM Modems and Routers
  • IoT Devices with Cellular Connectivity

Technical Specifications

The evaluation board is equipped with the necessary features to facilitate easy testing and development:

  • Operating Voltage Range: 1.65V to 3.6V
  • Communication Interface: ISO 7816 UART
  • Board Dimensions: Compact and breadboard-friendly design

Conclusion

The NCN4555GEVB from ON Semiconductor is an invaluable tool for developers looking to incorporate dual SIM functionality into their designs. With its adherence to industry standards, low power consumption, and robust protection features, it offers a reliable platform for evaluating the NCN4555 dual SIM card interface.

You May Also Be Interested in

Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess