EN
  • EN
  • DE

NCL30125B2DR2G

Part No NCL30125B2DR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC PWM CONTROLLER 16SOIC / Power Switch/Driver 1:1 N-Channel 1.2A 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Package Tape & Reel (TR)
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side or Low Side
Output Type N-Channel
Voltage - Load 35V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Input Type Non-Inverting
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width), 14 Leads
Base Product Number NCL30125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 488-NCL30125B2DR2GTR
Standard Package 2,500
Win Source Part Number 981110-NCL30125B2DR2G
Ultra Librarian 3D Model Ultra Librarian NCL30125B2DR2G CAD Model

Description

The ON Semiconductor NCL30125B2DR2G is a high-performance, precision LED driver designed to meet the needs of advanced lighting solutions. This device is a testament to ON Semiconductor's commitment to providing energy-efficient and innovative components for the modern lighting industry.

The NCL30125B2DR2G is a versatile and feature-rich LED driver that is ideal for a wide range of applications, including architectural lighting, commercial and residential lighting systems, as well as task and ambient lighting. Its precision control enables consistent illumination and enhances the overall user experience by providing stable and reliable performance.

One of the key features of the NCL30125B2DR2G is its ability to provide a constant current output, which is essential for maintaining consistent brightness and color over the lifespan of the LED. This feature also helps to protect the LEDs from the potential damage caused by current fluctuations, thus prolonging their service life.

The device boasts high efficiency, which not only conserves energy but also reduces heat generation. This is particularly important in enclosed fixtures where thermal management is a critical concern. Additionally, the NCL30125B2DR2G is designed with a low-profile package, making it suitable for use in space-constrained applications.

ON Semiconductor has equipped the NCL30125B2DR2G with several protective features to ensure safe operation under various conditions. These include over-temperature protection, under-voltage lockout, and thermal shutdown. These safeguards contribute to the reliability and longevity of the LED driver, ensuring that it continues to perform optimally even in challenging environments.

The NCL30125B2DR2G is available in a compact SOP-8 package, which allows for easy integration into existing designs. It operates over a wide input voltage range, accommodating various power supplies and enabling flexibility in lighting design. This LED driver is an excellent choice for designers and manufacturers looking for a high-quality, efficient, and reliable solution for their lighting applications.

You May Also Be Interested in

Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6091 $56.3185
80+ $1.3203 $105.6240
120+ $1.2791 $153.4920
165+ $1.2378 $204.2370
210+ $1.1965 $251.2650
280+ $1.0728 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess