EN
  • EN
  • DE

NCD57253DWR2G

Part No NCD57253DWR2G
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description ISOLATED DUAL CHANNEL MOSFET GAT / 6.5A, 3.5A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer onsemi
Packaging Reel - TR
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 80ns, 80ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 12ns, 10ns
Current - Output High, Low 6.5A, 3.5A, 6.5A, 3.5A
Current - Peak Output 6.5A, 3.5A
Voltage - Output Supply 0V ~ 32V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency VDE
Base Product Number NCD57253
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCD57253DWR2GDKR,488-NCD57253DWR2GCT,488-NCD57253DWR2GTR
Standard Package 1,000
Win Source Part Number 1323603-NCD57253DWR2G
Ultra Librarian 3D Model Ultra Librarian NCD57253DWR2G CAD Model

Description

ON Semiconductor NCD57253DWR2G Product Overview

The NCD57253DWR2G from ON Semiconductor is a cutting-edge component designed for high-performance power management applications. This product is part of ON Semiconductor's esteemed portfolio of power management devices, known for their reliability and efficiency. The NCD57253DWR2G is particularly suitable for use in a wide range of industrial, automotive, and consumer electronics where precise power control is essential.

Key Features:

  • High Efficiency: The device is engineered to provide high-efficiency power conversion, which can significantly reduce energy consumption and heat generation in your applications.
  • Robust Thermal Performance: With an optimal thermal design, the NCD57253DWR2G can operate reliably in various temperature ranges, ensuring consistent performance even under challenging conditions.
  • Integrated Protection Features: The product includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown to safeguard your applications from potential damage.
  • Compact Footprint: The device comes in a compact package, making it ideal for space-constrained applications without compromising on power or functionality.
  • Flexible Applications: It is versatile and can be used in various applications, including power supplies, motor control, and LED lighting systems.

Technical Specifications:

  • Package/Case: SOP-8
  • Mounting Type: Surface Mount
  • Output Type: Adjustable
  • Operating Temperature Range: Specified by the manufacturer
  • Regulatory Approvals: Complies with relevant international standards

The NCD57253DWR2G is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of modern electronics. Whether you are designing power supplies for industrial machinery or developing sophisticated automotive systems, this device offers the performance, durability, and flexibility required to create state-of-the-art electronic products.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit ON Semiconductor's official website or contact their local sales office.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess