EN
  • EN
  • DE

24LC04BT-I/MS

Part No 24LC04BT-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT I2C 400KHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Memory IC 400 kHz 900 ns
Manufacturer Microchip Technology
Package Reel - TR
Family Name 24LC04B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24LC04BTI/MS, 24LC04BT-I/MS-ND, 24LC04BT-I/MSDKR, 24LC04BT-I/MS-NDR, 24LC04BT-I/MSTR, 24LC04BT-I/MSCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 854739-24LC04BT-I/MS
Ultra Librarian 3D Model Ultra Librarian 24LC04BT-I/MS CAD Model

Description

Product Overview

Microchip Technology's 24LC04BT-I/MS is a 4Kb I2C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device that provides an ideal data storage solution for applications requiring non-volatile memory. This EEPROM device is designed for optimal performance and reliability in a wide range of industrial, automotive, and consumer electronics, where the convenience of serial I2C communication is required.

Key Features

  • Memory Size: 4Kb (512 x 8 bits)
  • Interface: I2C (2-wire serial interface)
  • Speed: Supports standard and fast I2C protocol modes
  • Voltage Range: 2.5V to 5.5V operating voltage range, making it suitable for a variety of low-power applications
  • Temperature Range: Industrial temperature range from -40°C to +85°C
  • Packaging: Available in an 8-lead MSOP (Micro Small Outline Package) that is RoHS compliant
  • Write Protection: Hardware write-protect pin to prevent inadvertent write operations or data corruption
  • Endurance: High reliability with an endurance of 1 million write cycles and a data retention of 200 years

Applications

The 24LC04BT-I/MS is versatile and can be used in various applications, including:

  • Parameter storage for industrial control systems
  • Calibration data storage in sensors and instruments
  • Configuration settings in consumer electronics
  • Automotive systems requiring non-volatile memory storage
  • Portable devices where size and low power consumption are critical

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the 24LC04BT-I/MS is no exception. This EEPROM device is built to meet high standards, ensuring stable and reliable performance in demanding environments. With its robust design and proven endurance, the 24LC04BT-I/MS is a smart choice for designers looking for a dependable non-volatile memory solution.

Ordering Information

To purchase or learn more about the 24LC04BT-I/MS, visit Microchip Technology's official website or contact an authorized distributor. Ensure to refer to the correct part number 24LC04BT-I/MS to get the exact specifications and features described here.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,832 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess