EN
  • EN
  • DE

NCD57090BDWR2G

Part No NCD57090BDWR2G
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description ISOLATED HIGH CURRENT GATE DRIVE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168646-NCD57090BDWR2G
Manufacturer onsemi
Category Isolators Isolators - Gate Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number NCD57090
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Approval Agency VDE
Ultra Librarian 3D Model Ultra Librarian NCD57090BDWR2G CAD Model

Description

ON Semiconductor NCD57090BDWR2G Power Module

The ON Semiconductor NCD57090BDWR2G is a high-performance, integrated power module designed for efficiency and reliability in a wide range of applications. This module is part of ON Semiconductor's portfolio of power management solutions, which are renowned for their quality and performance. The NCD57090BDWR2G is particularly suitable for use in automotive, industrial, and high-density power systems where space is at a premium and power efficiency is crucial.

Key Features

  • High-Efficiency Power Conversion: The module is engineered to provide efficient power conversion, which can significantly reduce energy consumption and heat generation in your system.
  • Compact Design: With its small footprint, the NCD57090BDWR2G is ideal for space-constrained applications, enabling designers to minimize the size of their power supplies without compromising on performance.
  • Robust Thermal Performance: The module's excellent thermal management capabilities ensure reliable operation even under high-temperature conditions, making it well-suited for demanding environments.
  • Integrated Features: It includes built-in protection features such as overcurrent, overvoltage, and overtemperature protection, enhancing the safety and longevity of the end application.
  • Easy Implementation: The power module is designed for simple integration into various circuit designs, which can help reduce time-to-market for new products.

Applications

  • Automotive systems
  • Industrial power supplies
  • DC-DC converters
  • Telecommunication equipment
  • Server and data center power systems

The NCD57090BDWR2G from ON Semiconductor is a testament to the company's commitment to providing advanced power management solutions that meet the evolving needs of modern electronics. Whether you're designing a compact automotive power system or a high-density server power supply, this power module can help you achieve your design objectives with its combination of efficiency, reliability, and ease of use.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit ON Semiconductor's official website or contact their technical support team for personalized assistance with their design projects.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3640 $50.4600
37+ $2.7602 $102.1274
57+ $2.6740 $152.4180
78+ $2.5877 $201.8406
100+ $2.5014 $250.1400
134+ $2.2427 $300.5218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess