EN
  • EN
  • DE

SY10EP31VKGTR

Part No SY10EP31VKGTR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 3GHz
Trigger Type Positive Edge
Supply Voltage - Operating -3.3 V to -5 V
Current - Quiescent 45mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 195166-SY10EP31VKGTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP31VKGTR CAD Model

Description

Microchip Technology's SY10EP31VKGTR: A High-Speed Differential Line Driver

The SY10EP31VKGTR, crafted by the renowned Microchip Technology, stands as a testament to the company's commitment to innovation in the field of high-speed integrated circuits. Designed to meet the rigorous demands of today's fast-paced digital environments, this differential line driver is an essential component for applications requiring rapid data transmission and signal integrity.

Key Features:

  • High-Speed Performance: The SY10EP31VKGTR is engineered to operate at exceptional speeds, making it suitable for high-frequency applications. Its ability to handle fast signal transitions ensures minimal delays and high data throughput.
  • Differential Design: With a differential line driver configuration, this device provides improved noise immunity and reduced electromagnetic interference (EMI), which is crucial for maintaining signal fidelity in noisy electrical environments.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10EP31VKGTR is designed to be energy-efficient, minimizing power usage without compromising performance, which is particularly beneficial for portable and power-sensitive applications.
  • Flexible Power Supply: The device supports a wide range of power supply voltages, offering versatility in various system designs and ensuring compatibility with different logic levels.
  • Robust Temperature Range: It operates reliably over an extensive temperature range, making it suitable for industrial applications where environmental conditions can be harsh and unpredictable.

Applications:

The SY10EP31VKGTR is adept at serving a multitude of applications, including but not limited to:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Automated test equipment
  • Precision clock distribution circuits
  • Industrial control systems

Microchip Technology's SY10EP31VKGTR is available in a compact, surface-mount package, making it an ideal choice for space-constrained applications that require high-speed data handling capabilities. With its blend of speed, power efficiency, and noise resilience, this differential line driver is a robust solution for designers looking to enhance the performance and reliability of their digital communication systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess