EN
  • EN
  • DE

NC7WP240K8X

Part No NC7WP240K8X
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V US8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Inverting 2 Element 1 Bit per Element 3-State Output US8
Manufacturer ON Semiconductor
Series 7WP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VFSOP (0.091", 2.30mm Width)
Case / Package US8
Family Name NC7WP2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928767-NC7WP240K8X
Ultra Librarian 3D Model Ultra Librarian NC7WP240K8X CAD Model

Description

Product Overview: NC7WP240K8X from ON Semiconductor

The NC7WP240K8X is a high-performance, dual 4-bit bus switch from ON Semiconductor, designed with advanced silicon technology to provide optimal signal integrity and speed. This switch is a part of ON Semiconductor's extensive range of logic products and is perfect for applications requiring the rapid switching of data lines and signal paths.

Featuring a 5-ohm bi-directional switch with low ON resistance, the NC7WP240K8X ensures minimal signal distortion and power loss, making it highly efficient for modern digital systems. The device operates from a 4.5V to 5.5V VCC supply, providing a wide operating range that is compatible with many existing systems and standards.

The NC7WP240K8X comes in a compact, lead-free, and RoHS-compliant 24-pin TSSOP package, which is both space-saving and environmentally friendly. Its small footprint makes it an excellent choice for space-constrained applications such as portable electronics, networking, and telecommunications equipment.

ON Semiconductor has equipped the NC7WP240K8X with a variety of features to enhance its performance and ease of use. The bus switch incorporates quick switch times, with a propagation delay typically less than 0.25 ns, ensuring that signals are switched with minimal lag. Furthermore, the device supports rail-to-rail switching on data I/O ports, providing the flexibility to interface with a wide range of signal levels.

The NC7WP240K8X also offers a robust design with built-in 25 ohm series resistors on the switch outputs, which help reduce noise due to reflections, thereby improving signal integrity. This makes the switch particularly useful in high-speed data communication where maintaining the integrity of the signal is paramount.

In summary, the NC7WP240K8X from ON Semiconductor is a versatile, high-speed bus switch that offers low ON resistance, minimal propagation delay, and noise reduction features. Its small package size, wide operating voltage range, and high-speed performance make it an ideal choice for a variety of applications in computing, networking, and communications infrastructure.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess