EN
  • EN
  • DE

NC7SP38P5X

Part No NC7SP38P5X
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND OD 1CH 2-INP SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features NAND Gate IC 1 Channel Open Drain SC-70-5
Manufacturer ON Semiconductor
Series 7SP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name NC7SP38
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NC7SP38P5XTR, NC7SP38P5XDKR, 1990-NC7SP38P5XDKR, 1990-NC7SP38P5XCT, NC7SP38P5X-ND, NC7SP38P5XCT, 1990-NC7SP38P5XTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928759-NC7SP38P5X
Ultra Librarian 3D Model Ultra Librarian NC7SP38P5X CAD Model

Description

ON Semiconductor NC7SP38P5X: High-Performance Logic Gate

The ON Semiconductor NC7SP38P5X is a cutting-edge single 2-input NAND gate from the TinyLogic® series, designed for optimal performance in a wide array of electronic applications. This device is engineered to offer a perfect blend of speed, power efficiency, and space-saving design, making it an ideal choice for modern compact and power-sensitive circuits.

Key Features and Benefits

  • Space-Efficient SC-70 Package: The NC7SP38P5X comes in an ultra-compact 5-lead SC-70 package, which is highly suitable for space-constrained applications.
  • High-Speed Operation: With its fast propagation delay, this logic gate ensures swift signal processing, which is crucial for high-speed data communication and processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the NC7SP38P5X is optimized for low-power operation, making it an excellent choice for battery-operated devices.
  • Broad Operating Voltage Range: It operates over a wide voltage range of 0.9V to 3.6V, providing flexibility in various operating conditions and compatibility with multiple logic levels.
  • High Output Drive: Despite its small size, the device is capable of driving 24 mA at 3.3V, which allows it to control LEDs or interface with other logic families effectively.

Applications

The versatility of the NC7SP38P5X makes it suitable for a broad spectrum of applications, including but not limited to:

  • Smartphones and Portable Devices
  • Notebook Computers
  • Data Communication Equipment
  • Portable Medical Devices
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NC7SP38P5X is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding conditions. The product is also supported by ON Semiconductor's comprehensive technical documentation and customer support, ensuring that designers and engineers have all the resources they need to implement the device successfully in their projects.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5460 $51.8700
225+ $0.4480 $100.8000
350+ $0.4340 $151.9000
480+ $0.4200 $201.6000
620+ $0.4060 $251.7200
825+ $0.3640 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,970 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess