EN
  • EN
  • DE

NC7S232P5X7VL

Part No NC7S232P5X7VL
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT23-
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 715579-NC7S232P5X7VL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NC7S232P5X7VL CAD Model

Description

ON Semiconductor NC7S232P5X7VL Logic Gate

Introducing the NC7S232P5X7VL, a high-performance logic gate product from ON Semiconductor, designed to meet the needs of modern electronic circuits. This tiny yet powerful component is a 2-input Exclusive OR (XOR) gate, which is essential in various digital applications such as parity generators, comparators, and arithmetic circuits.

The NC7S232P5X7VL is part of ON Semiconductor's 7S family, renowned for its ultra-high-speed operation with a 2.0 to 6.0 V operating voltage range. This makes it incredibly versatile for use in a broad array of logic interfacing applications, as well as signal processing where precise voltage levels are crucial.

Encased in a compact 5-lead SC70 package, the NC7S232P5X7VL boasts a space-saving footprint that is ideal for densely packed PCBs where real estate is at a premium. The small size does not compromise its performance, as it delivers high-speed propagation delays and output transition times, ensuring swift and reliable logic operations for your circuits.

ON Semiconductor's commitment to quality is evident in the NC7S232P5X7VL's specifications. It features balanced output drive with high current sinking capability, which provides a robust output signal. Additionally, the product has a low static power consumption, with a 1µA maximum ICC at 25°C. This characteristic is particularly beneficial for battery-operated devices, as it aids in extending battery life and reducing energy costs.

The NC7S232P5X7VL is designed to be used in a wide temperature range from -40°C to +85°C, ensuring reliable operation under various environmental conditions. Its inputs can tolerate voltages up to 7.0 V, allowing for over-voltage tolerance, which further enhances the component's robustness and longevity.

Whether you are designing consumer electronics, portable gadgets, or complex computing systems, the NC7S232P5X7VL from ON Semiconductor is an excellent choice for your XOR logic gate needs. Its small size, low power consumption, and high-speed operation make it a smart and efficient solution for your digital applications.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess