EN
  • EN
  • DE

NBSG86AMNR2G

Part No NBSG86AMNR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC SMART GATE SIGE DIFF 16QFN / Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr onsemi
Package Tape & Reel (TR)
Logic Type Configurable Multiple Function
Number of Circuits 2
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NBSG86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NBSG86AMNR2G-ONTR,NBSG86AMNR2GOS,ONSONSNBSG86AMNR2G
Standard Package 3,000
Win Source Part Number 1193285-NBSG86AMNR2G
Ultra Librarian 3D Model Ultra Librarian NBSG86AMNR2G CAD Model

Description

ON Semiconductor NBSG86AMNR2G: High-Performance SiGe Differential Receiver/Equalizer

The ON Semiconductor NBSG86AMNR2G is a cutting-edge differential receiver/equalizer designed to deliver exceptional performance and reliability for a wide range of high-speed data communication applications. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the needs of the ever-evolving electronics industry.

Constructed using Silicon Germanium (SiGe) technology, the NBSG86AMNR2G offers a superb combination of high-speed operation and low power consumption. It is a versatile component that is well-suited for applications requiring the reception and equalization of high-speed differential signals.

One of the standout features of the NBSG86AMNR2G is its ability to operate at a maximum frequency of 12 Gbps, making it an ideal choice for systems that demand high data throughput. Additionally, the device boasts a differential input that includes an internal termination resistor, which simplifies PCB design by reducing the number of external components required.

The NBSG86AMNR2G also features a programmable equalization function, which allows for optimization of performance over various physical media by compensating for the loss characteristics of the transmission line. This ensures signal integrity over extended distances or through challenging transmission environments.

With a broad supply voltage range from 2.375V to 3.465V, the NBSG86AMNR2G provides design flexibility and is compatible with a variety of power supply standards. The device is housed in a compact 3x3 mm 16-pin QFN package, which is ideal for space-constrained applications.

Additional features include a loss-of-signal (LOS) detection circuit that provides a high level of system reliability by indicating when the input signal falls below a certain threshold. The NBSG86AMNR2G also offers a fail-safe feature that ensures the output is in a known state when the inputs are undriven.

Whether it's for data center networking, telecommunications, or high-speed data acquisition systems, the ON Semiconductor NBSG86AMNR2G differential receiver/equalizer is engineered to deliver high performance, reliability, and ease of integration. Its advanced features and capabilities make it an excellent choice for designers looking to enhance their high-speed communication systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess