EN
  • EN
  • DE

NBSG72AMNEVB

Part No NBSG72AMNEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL BBG NBSG72AMN  /  NBSG72A Crosspoint Switch/Multiplexer Interface Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Bulk
Type Interface
Function Crosspoint Switch/Multiplexer
Embedded No
Utilized IC / Part NBSG72A
Supplied Contents Board(s)
Base Product Number NBSG72
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A11B
HTSUS 9030.82.0000
Other Names NBSG72AMNEVBOS,NBSG72AMNEVB-ND
Standard Package 1
Win Source Part Number 1125972-NBSG72AMNEVB
Ultra Librarian 3D Model Ultra Librarian NBSG72AMNEVB CAD Model

Description

The ON Semiconductor NBSG72AMNEVB evaluation board is a versatile platform designed to demonstrate the capabilities of the NBSG72A, a high-performance SiGe Monolithic Integrated Circuit. This advanced IC is a perfect solution for applications requiring high-speed data transmission and signal conditioning, making it an ideal component for the telecommunications, computing, and networking industries.

Key Features

  • High-Speed Operation: The NBSG72A is capable of operating at exceptional data rates, making it suitable for high-speed signal processing tasks.
  • Signal Quality: The device includes a differential input and output, ensuring excellent signal integrity and reduced electromagnetic interference.
  • Low Power Consumption: Designed with power efficiency in mind, the NBSG72A minimizes energy usage, which is critical for modern electronic systems.
  • Programmable Functions: The IC features programmable functions such as output differential voltage and input equalization, providing flexibility to adapt to various applications and signal conditions.
  • Easy Integration: The evaluation board facilitates easy integration into existing systems, allowing designers to quickly assess the IC's performance and characteristics.

Applications

The NBSG72AMNEVB is suitable for a wide range of high-speed applications, including:

  • Backplane and cable data transmission
  • Serial data transmission in servers and routers
  • Signal conditioning and clock data recovery circuits
  • High-speed test and measurement equipment

Technical Specifications

The evaluation board comes equipped with the NBSG72A IC, which boasts a number of technical specifications that make it a high-performance solution:

  • Maximum data rate exceeding 12 Gbps
  • Single supply voltage of 3.3V
  • Programmable functions accessible via onboard jumpers and headers
  • Compact and durable design for easy handling and longevity

With the NBSG72AMNEVB evaluation board, ON Semiconductor provides engineers with a powerful tool to explore the possibilities of high-speed signal processing and data transmission, ensuring that their designs can meet the rigorous demands of today's fast-paced technological landscape.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess