EN
  • EN
  • DE

ISO7720FDWVR

Part No ISO7720FDWVR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DGTL ISO 5000VRMS 2CH GP 8SOIC  /  General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.8ns, 1.9ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO7720
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ISO7720FDWVRCT,296-ISO7720FDWVRDKR,ISO7720FDWVR-ND,296-ISO7720FDWVRTR
Standard Package 1,000
Win Source Part Number 970657-ISO7720FDWVR
Ultra Librarian 3D Model Ultra Librarian ISO7720FDWVR CAD Model

Description

The ISO7720FDWVR is a high-performance, dual-channel digital isolator manufactured by Texas Instruments. This robust component is designed to optimize signal integrity, minimize propagation delay, and provide reliable isolation for sensitive electronic circuits. With its advanced capabilities, the ISO7720FDWVR is an essential component for a vast array of applications, including industrial, medical, and automotive systems.

Key Features

  • High-Speed Operation: The ISO7720FDWVR supports data rates up to 100 Mbps, making it suitable for high-speed digital interfaces.
  • Robust Isolation: With an isolation voltage of 3000 Vrms for 1 minute, this device ensures protection against high voltage spikes and transients.
  • Low Propagation Delay: The device features a typical propagation delay of 11 ns, ensuring minimal signal distortion and fast response times.
  • Low Power Consumption: It operates with a low power consumption, which is critical for energy-sensitive applications.
  • Signaling Rate: The ISO7720FDWVR can handle signaling rates up to 100 Mbps, ensuring compatibility with fast communication protocols.
  • Fail-Safe Design: The device offers a fail-safe design which ensures a known output state when inputs are undriven.

Applications

The ISO7720FDWVR is ideal for a variety of applications where signal integrity and isolation are paramount. It is commonly used in:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Automotive systems requiring reliable communication under harsh conditions
  • Isolated sensor interfaces and data acquisition systems
  • Motor control circuits

Package and Quality

The ISO7720FDWVR comes in a small, surface-mount SOIC-8 package, making it suitable for compact PCB layouts. Texas Instruments ensures the highest quality standards, with rigorous testing for operational integrity and longevity. This digital isolator is part of Texas Instruments' commitment to providing advanced electronic components that meet the needs of modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1586 $50.5376
39+ $2.5917 $101.0763
60+ $2.5107 $150.6420
83+ $2.4297 $201.6651
107+ $2.3487 $251.3109
143+ $2.1058 $301.1294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess