EN
  • EN
  • DE

6368062-6

Part No 6368062-6
Manufacturer TE Connectivity
Catalog Modular Connector Jacks
Description CONN MOD JACK 8P8C R/A SHIELDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 8
Number of Rows 2
Mounting Type Board Edge; Panel Mount; Through Hole
Orientation 90° Angle (Right)
Termination Press-Fit
Shielding Shielded, EMI Finger
Ratings Cat5
LED Color Red, Green - Red, Green
Tab Direction Up and Down
Contact Material Phosphor Bronze
Contact Finish Gold
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1631603-6368062-6
Ultra Librarian 3D Model Ultra Librarian 6368062-6 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
CATEGORY 6, 8 POSITION, 8 WIRE U
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Panduit Corp
CATEGORY 5E, RJ45, 8-POSITION, 8
Need more? Email Us
Panduit Corp
MINI-COM MODULE, CAT 6, SHIELDED
Need more? Email Us
Stewart Connector
CONN MOD JACK
Need more? Email Us
Panduit Corp
CATEGORY 5E, 8 POSITION, 8 WIRE,
Need more? Email Us
Panduit Corp
MINI-COM MODULE, CAT 6, 28/30 AW
Need more? Email Us
Panduit Corp
STAINLESS STEEL WALL PHONE PLATE
Need more? Email Us
EDAC Inc.
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess