EN
  • EN
  • DE

NBC12430AFNG

Part No NBC12430AFNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V/5V Programmable PLL Synthesized Clock Generator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Type PLL Clock Generator
PLL Yes
Input Crystal
Output PECL
Number of Circuits 1
Frequency - Max 800MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.135 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 1229515-NBC12430AFNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NBC12430
Introduction Date December 01, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NBC12430AFNG CAD Model

Description

ON Semiconductor NBC12430AFNG - High-Performance Integrated Circuit

The NBC12430AFNG is a state-of-the-art integrated circuit produced by ON Semiconductor, a leading player in the semiconductor industry. This product is part of ON Semiconductor's portfolio of high-performance solutions designed for a wide range of applications, including telecommunications, computing, and industrial systems.

At the core of the NBC12430AFNG is its functionality as a precision, low-voltage phase-locked loop (PLL) with a high-frequency synthesizer. This feature enables the device to generate stable, high-frequency clock signals that are essential for data processing and timing control in complex electronic systems. The device is capable of operating at a frequency range that is suitable for most high-speed applications.

The NBC12430AFNG is manufactured using advanced semiconductor technology, which ensures low power consumption and high reliability. This makes it an ideal choice for portable and battery-powered devices, where power efficiency is critical. Additionally, its small form factor, provided in a fine-pitch surface-mount package, makes it an excellent choice for space-constrained applications.

Key features of the NBC12430AFNG include its fully integrated PLL circuit, which minimizes the need for external components and simplifies circuit design. It also boasts a wide operating temperature range, making it robust and reliable in various environmental conditions. The device's programmability allows for flexibility in system design, enabling it to meet the specific requirements of different applications.

ON Semiconductor's commitment to quality is evident in the NBC12430AFNG, with rigorous testing and quality control measures ensuring that each device meets the highest standards. The product is also supported by comprehensive technical documentation and ON Semiconductor's expert customer support, providing engineers with the resources they need to successfully incorporate the NBC12430AFNG into their designs.

In summary, the NBC12430AFNG from ON Semiconductor is a versatile, high-performance integrated circuit that provides a reliable solution for generating precise clock signals in a variety of electronic systems. Its low power consumption, small package size, and high-frequency capabilities make it an excellent choice for designers looking to enhance the performance of their products.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess