EN
  • EN
  • DE

TPS79301DBVREP

Part No TPS79301DBVREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ULTRALOW-NOISE, HIGH-PSRR, FAST RF 200-mA LOW-DROPOUT LINEAR REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.22V
Output Voltage MAX 5.5V
Output Current 200mA
Operating Supply Current 220μA
PSRR 70dB ~ 43dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1273596-TPS79301DBVREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS79301
Introduction Date December 16, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS79301DBVREP CAD Model

Description

TPS79301DBVREP - Texas Instruments Low-Dropout Regulator

The TPS79301DBVREP from Texas Instruments is a high-performance, single-output Low-Dropout (LDO) voltage regulator designed to deliver a stable and precise output voltage. With an impressive dropout voltage and low quiescent current, this LDO is ideal for battery-powered applications where power efficiency is crucial. The device is part of Texas Instruments' enhanced product (EP) lineup, which ensures it meets the stringent requirements of defense and aerospace applications.

Key Features

  • Output Voltage: The TPS79301DBVREP provides a fixed output voltage of 1.0V, which is suitable for powering sensitive analog and digital circuits that require a stable supply.
  • High Accuracy: This regulator offers excellent accuracy with a tight output voltage tolerance, ensuring reliable performance for critical system components.
  • Low Dropout Voltage: It operates with a very low dropout voltage, allowing it to maintain output regulation even when the input-to-output voltage differential is minimal.
  • Low Quiescent Current: With a low quiescent current, the TPS79301DBVREP helps in extending battery life, making it an excellent choice for portable devices.
  • Thermal Shutdown and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, enhancing system reliability and safety.
  • Adjustable Output: An external resistor divider can be used to adjust the output voltage to meet specific application requirements.

Applications

The TPS79301DBVREP is versatile and can be used in a wide range of applications, including:

  • Defense and aerospace systems
  • Portable and battery-powered equipment
  • Sensitive RF and analog circuitry
  • Microcontroller power supplies
  • Medical devices

Package and Quality

The device is packaged in a small, surface-mount SOT-23-5 package, which is ideal for space-constrained applications. As an EP-rated product, the TPS79301DBVREP is manufactured to the highest quality standards, with extended temperature range operation and enhanced reliability testing to meet the rigorous demands of high-reliability industries.

With its combination of performance, protection features, and high-quality standards, the TPS79301DBVREP from Texas Instruments is a robust choice for designers looking to optimize power management in their critical applications.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3501 $52.2012
29+ $3.5693 $103.5097
44+ $3.4578 $152.1432
60+ $3.3462 $200.7720
78+ $3.2347 $252.3066
104+ $2.9001 $301.6104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess