Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74ACTQ245
Manufacturer Pack Quantity 36
MSL Level 1 (Unlimited)
Win Source Part Number 1130564-74ACTQ245SC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACTQ245SC CAD Model

Description

The 74ACTQ245SC is a high-performance, Octal Bidirectional Transceiver designed by ON Semiconductor, offering a seamless interface for communication between data buses. This integrated circuit is specifically created to deliver both high-speed and low-power operation, making it an ideal choice for a wide range of applications including computing, networking, and industrial systems.

Key Features

  • Logic Type: Octal Bidirectional Transceiver
  • Bus Direction: Bidirectional
  • Operating Voltage: 4.5V to 5.5V
  • Logic Family: ACTQ
  • Data Rate: High-speed data transfer capabilities
  • Output Current: -24mA / 24mA
  • Propagation Delay Time: Fast propagation delay for improved performance
  • Temperature Range: Operating temperatures from -40°C to +85°C

Product Benefits

The 74ACTQ245SC transceiver is equipped with Quiet Series™ technology, ensuring reduced noise generation which is critical for maintaining signal integrity. The device also supports bidirectional communication, allowing for versatile data flow management between buses. Its robust design includes bus-hold circuitry, which eliminates the need for external pull-up or pull-down resistors and simplifies the design process.

Applications

This product is suitable for interfacing with high-speed microprocessors and can be used in systems requiring high-speed bidirectional data paths. It is also applicable in memory switching operations, address interfacing, and buffer memory address registers, providing reliable performance even in the most demanding conditions.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 74ACTQ245SC is no exception and has been rigorously tested to meet the stringent standards for industrial and commercial applications. It is available in a 20-lead SOIC package, ensuring compatibility with standard surface-mount assembly processes.

Ordering Information

The 74ACTQ245SC transceiver is available for order under the product number 74ACTQ245SC. For detailed information about pricing, bulk orders, and lead times, customers should contact ON Semiconductor directly or an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $4.4657
ECAD model for MCP2542WFDT-E/SN
Renesas Electronics America
IC TRANSCEIVER 4/0 16SOIC
Need more? Email Us
ECAD model for ISL32272EFBZ
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $9.7792
ECAD model for TLE7250XLE
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 32QFN
Need more? Email Us
ECAD model for ISL4238EIRZ-T
Texas Instruments
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $3.4595
ECAD model for SN65C3221EPW
Renesas Electronics America
RS-422 Interface IC RAD HARD 3.3V RS422 CMOS LINE RECEIVER,FLATPACK
Lowest to $1,591.2000
ECAD model for HS9-26CLV32RH/PROTO
Texas Instruments
IC RECEIVER 0/3 100HTQFP / 0/3 Receiver PanelBus? 100-HTQFP (14x14)
Lowest to $3.7390
ECAD model for TFP401APZPR
Marvell
Marvell Semiconductor Rhea AQrate 10Gb PHY 7x7mm Industrial Temp
Lowest to $71.8182
ECAD model for AQR113C-B1-I
Microchip Technology
IC TRANSCEIVER HALF 1/1 8PDIP
Need more? Email Us
ECAD model for MCP2021-330E/P

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention