EN
  • EN
  • DE

NB7NPQ7021MMUTXG

Part No NB7NPQ7021MMUTXG
Manufacturer ON Semiconductor
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DUAL CHANNEL USB 3.0/3.1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Buffer, ReDriver
Applications USB
Input Differential
Output Differential
Data Rate (Max) 10Gbps
Number of Channels 2
Delay Time 110ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 1.25 pF
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 130mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-UFQFN Exposed Pad
Supplier Device Package 16-UQFN (3x3)
Base Product Number NB7NPQ
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928740-NB7NPQ7021MMUTXG
Ultra Librarian 3D Model Ultra Librarian NB7NPQ7021MMUTXG CAD Model

Description

ON Semiconductor NB7NPQ7021MMUTXG: High-Performance Differential Clock/Data Distributor

The NB7NPQ7021MMUTXG is a cutting-edge differential clock/data distributor designed by ON Semiconductor to provide a high-performance solution for distributing low-jitter, high-speed signals. This device is particularly suitable for applications that demand precise timing and synchronization, such as data centers, networking, telecommunications, and high-speed computing systems.

Key Features

  • High-Speed Performance: The NB7NPQ7021MMUTXG operates at exceptional speeds, making it ideal for systems that require rapid data processing and transmission.
  • Low Jitter: It offers low jitter characteristics, which ensures signal integrity and reduces timing errors, crucial for high-speed digital communications.
  • Multiple Outputs: This device comes with multiple outputs, providing flexibility in distributing signals to various subsystems within an application.
  • Differential Inputs and Outputs: The differential I/O architecture provides improved noise immunity and allows for longer transmission distances without signal degradation.
  • Wide Operating Temperature Range: It is designed to function reliably in a broad range of temperatures, making it suitable for use in harsh environments.
  • Power Efficiency: ON Semiconductor's focus on power efficiency ensures that the NB7NPQ7021MMUTXG maintains a low power consumption, contributing to the overall energy efficiency of the system.

Applications

  • Data Centers
  • Networking Equipment
  • Telecommunications Infrastructure
  • High-Speed Computing Systems
  • Industrial Automation

The NB7NPQ7021MMUTXG from ON Semiconductor is a robust solution for systems that require the reliable distribution of high-speed signals with minimal signal distortion. Its advanced features and capabilities make it an excellent choice for engineers looking to enhance the performance and reliability of their digital systems. With its integration into your design, you can expect improved system synchronization, reduced timing errors, and a more robust signal distribution network.

For detailed specifications, application notes, and further information, please refer to ON Semiconductor's official datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0551 $57.8550
2,555+ $0.0453 $115.7415
3,950+ $0.0439 $173.4050
5,450+ $0.0424 $231.0800
7,045+ $0.0410 $288.8450
9,435+ $0.0367 $346.2645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess