EN
  • EN
  • DE

NB7L86AMNG

Part No NB7L86AMNG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE MULTI FUNCT DIFF 16-QFN / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr onsemi
Series -
Package Tube
Product Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Current - Output High, Low -
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NB7L86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353463-NB7L86AMNG
Ultra Librarian 3D Model Ultra Librarian NB7L86AMNG CAD Model

Description

ON Semiconductor NB7L86AMNG: High-Performance Clock/Data Buffer

The ON Semiconductor NB7L86AMNG is a versatile, high-performance clock/data buffer designed to meet the rigorous demands of high-speed communication and data processing applications. This device is part of ON Semiconductor's extensive portfolio of integrated circuits that provide reliable and efficient solutions for the electronics industry.

Featuring differential CML (Current Mode Logic) outputs and the capability to operate at a maximum frequency of up to 13 GHz, the NB7L86AMNG is engineered for precision and speed. Its ability to function with both clock and data signals makes it an ideal component for a wide range of applications, including data transmission, signal processing, and telecommunication systems.

The NB7L86AMNG boasts a differential input that supports a broad range of signaling types, including LVPECL, CML, and LVDS. This flexibility allows it to interface seamlessly with various logic families, ensuring compatibility with existing designs and facilitating easy integration into new projects. The device also provides a VBB output, which can be used as a reference voltage for single-ended AC-coupled input signals, enhancing its adaptability.

With a supply voltage range of 2.375V to 3.465V, the NB7L86AMNG maintains low power consumption while delivering high-speed performance. Moreover, it features a programmable output voltage swing and on-chip termination, which simplifies board design and reduces the need for external components, thus saving space and cost in system design.

The NB7L86AMNG is housed in a compact 16-lead QFN package, making it suitable for space-constrained applications without compromising on functionality. Its operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

In summary, ON Semiconductor's NB7L86AMNG is a high-speed, versatile clock/data buffer that offers excellent performance for systems that require fast and accurate signal processing. Its adaptability, low power consumption, and compact form factor make it a superior choice for designers looking to enhance their high-speed digital applications.

You May Also Be Interested in

ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5521 $73.1042
4+ $29.9914 $119.9656
6+ $29.0542 $174.3252
8+ $28.1170 $224.9360
10+ $27.1797 $271.7970
13+ $24.3680 $316.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess