EN
  • EN
  • DE

MC100LVEP16MNR4

Part No MC100LVEP16MNR4
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 2.5V / 3.3V ECL Differential Receiver/Driver | IC RECEIVER/DRVR DIFF ECL 8-DFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Family Part Number 100LVEP16
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1216918-MC100LVEP16MNR4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100LVEP16MNR4 CAD Model

Description

ON Semiconductor MC100LVEP16MNR4 Differential Receiver/Driver

The MC100LVEP16MNR4 is a high-performance differential receiver/driver designed by ON Semiconductor, renowned for its exceptional quality and reliability in the semiconductor industry. This device is part of the ECLinPS MAX™ family, which is known for delivering superior signal integrity and speed, making it an ideal choice for demanding applications where precise timing and fast switching are crucial.

The MC100LVEP16MNR4 operates with a 2.5 V or 3.3 V power supply, offering flexibility in various system designs. Its differential input includes an internal 75 kΩ pull-down resistor and can accept LVPECL, CML, or LVDS logic levels. This feature enables the device to interface with a wide range of signal types, simplifying integration into existing systems or accommodating various design requirements.

With a maximum frequency of 3.2 GHz and a propagation delay of typically 150 ps, the MC100LVEP16MNR4 is optimized for high-speed signal processing. These characteristics make it an excellent choice for applications such as clock distribution, high-speed data transmission, and signal conditioning in networking, telecommunications, and computing environments.

The device is housed in a compact 3x3 mm 16-pin QFN package, which minimizes the footprint on the PCB and aids in achieving a more streamlined and space-efficient design. This packaging also provides excellent thermal performance, ensuring reliable operation even under high-speed switching conditions.

Additional features of the MC100LVEP16MNR4 include a 75 kV/μs minimum common mode rejection, which helps to maintain signal integrity by rejecting common mode noise. The device also offers a wide operating temperature range of -40°C to +85°C, ensuring consistent performance across various environmental conditions.

ON Semiconductor's commitment to quality is evident in the MC100LVEP16MNR4, as it is manufactured with advanced semiconductor processes and subjected to rigorous testing to ensure it meets high standards of performance and durability. For designers looking for a reliable and high-speed differential receiver/driver, the MC100LVEP16MNR4 is an excellent choice that promises to deliver both quality and performance.

You May Also Be Interested in

Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess