EN
  • EN
  • DE

PTVS18VU1UPA

Part No PTVS18VU1UPA
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case DFN3
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 715833-PTVS18VU1UPA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTVS18VU1UPA CAD Model

Description

The PTVS18VU1UPA from NXP Semiconductors is a state-of-the-art Transient Voltage Suppressor (TVS) designed to protect sensitive electronics from voltage spikes and surges. Ideal for safeguarding high-speed data lines and I/O interfaces, this robust unidirectional TVS diode is capable of dissipating high transient power and preventing damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage-induced threats.

Key Features:

  • Stand-off Voltage: The device is designed to withstand voltages up to 18V, providing a high degree of protection for electronic circuits operating at this voltage level.
  • Peak Pulse Power: It boasts an impressive peak pulse power dissipation of 400W (10/1000µs waveform), ensuring that it can handle significant transient power spikes without failing.
  • Low Clamping Voltage: The PTVS18VU1UPA has a low clamping voltage, which means it responds quickly to voltage transients, clamping them effectively to protect downstream components.
  • High Surge Capability: It is capable of handling high surge currents, making it an ideal choice for applications that may be subjected to surges such as lightning strikes or switching surges.
  • Fast Response Time: With an extremely fast response time to transient events, this TVS diode ensures immediate protection for your circuitry.
  • Low Leakage Current: The device has a low leakage current in standby mode, which contributes to energy efficiency in the electronic systems where it is used.
  • Compact Package: Housed in a small SOD-128 plastic package, the PTVS18VU1UPA is ideal for space-constrained applications.

Applications:

Thanks to its robust protection capabilities, the PTVS18VU1UPA is well-suited for a wide range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication devices
  • Power supply units
  • Portable electronics
  • Computer and peripheral devices

Whether you are designing a complex automotive system or a simple consumer electronic device, the PTVS18VU1UPA from NXP Semiconductors provides reliable and efficient protection against voltage transients, ensuring the longevity and stability of your electronic products.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1025 $50.2250
1,190+ $0.0842 $100.1980
1,845+ $0.0815 $150.3675
2,535+ $0.0789 $200.0115
3,280+ $0.0763 $250.2640
4,390+ $0.0684 $300.2760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 953,968 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess