EN
  • EN
  • DE

NB3M8304CDG

Part No NB3M8304CDG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 200MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168919-NB3M8304CDG
Manufacturer onsemi
Category Integrated Circuits (ICs) -Clock/Timing -Clock Buffers, Drivers
Package Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Product Status Active
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian NB3M8304CDG CAD Model

Description

The ON Semiconductor NB3M8304CDG is a cutting-edge clock distribution device designed to meet the stringent requirements of high-performance digital systems. This device is a key component for applications where precise timing and signal integrity are paramount. Its primary function is to distribute a single input clock to multiple outputs with minimal skew, ensuring synchronized operation across various subsystems.

Key Features:

  • Low Skew: The NB3M8304CDG boasts an exceptionally low output-to-output skew, which is critical for maintaining the timing integrity of high-speed digital signals.
  • Multiple Outputs: It comes equipped with multiple outputs, providing flexibility in distributing the clock signal to several destinations without the need for additional components.
  • High-Frequency Operation: This device is capable of operating at high frequencies, making it suitable for the latest high-speed interfaces and processing units.
  • Signal Conditioning: The NB3M8304CDG offers signal conditioning features that help to preserve signal integrity over long traces and through various interconnect mediums.
  • Compatibility: It is compatible with a wide range of input clock signals, accommodating various system design requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power consumption, aiding in the overall energy efficiency of the system.
  • Compact Package: Housed in a compact package, the NB3M8304CDG saves valuable board space, which is essential for densely packed electronic assemblies.

Applications:

The ON Semiconductor NB3M8304CDG is ideal for use in multiple applications across different sectors. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and base stations.
  • High-performance computing and data centers requiring synchronized processing.
  • Telecommunications infrastructure where timing accuracy is crucial.
  • Industrial systems that require robust and reliable clock distribution.
  • Consumer electronics where high-quality audio and video synchronization is needed.

With its robust feature set and versatile applications, the NB3M8304CDG from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess