EN
  • EN
  • DE

NB3H83905CDTG

Part No NB3H83905CDTG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:6 100MHZ 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001537-NB3H83905CDTG
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Product Status Active
Package Tube
Type Fanout Buffer (Distribution)
Operating Temperature -40°C ~ 85°C
Input LVCMOS, LVTTL, Crystal
Output LVCMOS, LVTTL
Voltage - Supply 1.6V ~ 3.465V
Ultra Librarian 3D Model Ultra Librarian NB3H83905CDTG CAD Model

Description

The ON Semiconductor NB3H83905CDTG is a precision clock generator designed to deliver high-performance timing solutions for a wide range of applications. This device is part of ON Semiconductor's portfolio of clock generation and distribution products, which are known for their reliability and versatility.

The NB3H83905CDTG is equipped with advanced features to provide a stable and accurate clock signal that is essential for synchronizing electronic systems. It is capable of generating a clock frequency that is highly stable, ensuring that the connected components operate in harmony for optimal system performance.

Key Features:

  • Multiple Outputs: This clock generator offers multiple outputs, allowing it to drive several devices simultaneously, which is ideal for complex electronic systems.
  • Low Jitter: The NB3H83905CDTG is designed to produce a low-jitter clock signal, reducing signal distortion and improving data integrity.
  • Flexible Voltage Operation: It supports a wide range of supply voltages, making it suitable for various digital applications.
  • Programmable: Users can program the device to meet specific system requirements, providing a customizable solution for different configurations.
  • Power-Efficient: With its power-saving features, the NB3H83905CDTG is an energy-efficient choice for power-sensitive designs.

The NB3H83905CDTG is housed in a compact TSSOP-16 package, which allows for efficient use of board space. Its small footprint makes it an excellent choice for space-constrained applications such as portable devices, consumer electronics, and embedded systems.

Whether you are designing a high-speed computing device, a communication system, or a digital consumer product, the ON Semiconductor NB3H83905CDTG clock generator provides the precision and reliability needed to maintain system coherence and timing accuracy.

By integrating the NB3H83905CDTG into your design, you can ensure a stable and reliable clock source that enhances overall system performance, reduces design complexity, and accelerates time to market.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess