EN
  • EN
  • DE

MAX3873AEGP+T

Part No MAX3873AEGP+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Application Specific
Manufacturer Maxim Integrated
Win Source Part Number 311577-MAX3873AEGP+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3873AEGP+T CAD Model

Description

The MAX3873AEGP+T, from Maxim Integrated, is a high-performance, low-power, 3.3V clock recovery and data retiming integrated circuit (IC) designed for use in fiber optic transceivers. This device is tailored for the demanding requirements of high-speed data communications and telecommunication systems, making it an ideal choice for applications such as Gigabit Ethernet, Fiber Channel, and SONET/SDH networks.

Key Features

  • High-Speed Performance: The MAX3873AEGP+T operates at data rates up to 2.7Gbps, ensuring compatibility with a wide range of high-speed data transmission standards.
  • Jitter Management: With excellent jitter performance, this device maintains signal integrity by minimizing the effects of timing errors, which is crucial for maintaining high-quality data transmission over long distances.
  • Low Power Consumption: The IC is designed for power efficiency, consuming minimal power which helps in reducing overall system power requirements and heat dissipation.
  • Integrated Features: The device integrates a clock recovery unit, a data retimer, and a limiting amplifier, providing a complete solution for data recovery and clock synchronization in one package.
  • Flexible Reference Clock: The MAX3873AEGP+T can utilize either an external reference clock or recover the clock from the incoming data stream, offering flexibility in system design.
  • Compact Packaging: Supplied in a compact 24-pin TQFP package, the MAX3873AEGP+T saves board space and is suitable for dense circuit layouts.

Applications

The versatility of the MAX3873AEGP+T makes it suitable for a variety of applications, including:

  • Fiber Optic Transceivers
  • Gigabit Ethernet Equipment
  • Fiber Channel Systems
  • SONET/SDH Network Equipment
  • High-Speed Backplane Applications

With its high-speed capabilities, low power consumption, and integrated functionality, the MAX3873AEGP+T from Maxim Integrated provides a robust solution for designers looking to improve the performance and reliability of their data communication systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess