Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 60
Category Integrated Circuits(ICs)
Family Interface - I/O Expanders
Packaging Tube
Number of I/O 16
Interface I²C SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA 25mA
Frequency - Clock 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 24-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package 24-TSSOP
Catalog I²C I/O Expanders
Win Source Part Number 090722-PCA9535PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PCA9535
Introduction Date August 01, 2003
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9535PW CAD Model

Description

The PCA9535PW is a high-quality, versatile product from Texas Instruments, a leading global semiconductor design and manufacturing company.

  • Function: 16-bit I²C and SMBus, low-power I/O expander with interrupt output and configuration registers
  • Supply Voltage Range: 2.3V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package: TSSOP (Thin Shrink Small Outline Package) with 24 pins
  • Operating Modes: Normal mode and the low-power mode
  • Maximum Frequency (Normal Mode): 400kHz
  • Interrupt Output: Can be configured to alert the microprocessor when there is a change in the input state
  • Internal Power-On Reset: Yes
  • Hardware Address Pins: Three hardware address pins that allow up to eight devices to share the same I²C bus or SMBus

You May Also Be Interested in

Texas Instruments
REMOTE 16-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT
Need more? Email Us
ECAD model for PCF8575CDBQRG4
NXP / Nexperia
16-bit I2C-bus and SMBus low power I/O port with interrupt and reset
Lowest to $37.6503
ECAD model for PCA9539RBS
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
ECAD model for CMQ82C55AZ
Texas Instruments
LOW VOLTAGE 16-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT RESET AND CONFIGURATION REGISTERS
Lowest to $0.8926
ECAD model for TCA9539RTWR
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
ECAD model for PCA9673BS,118
Texas Instruments
REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH RESET AND CONFIGURATION REGISTERS
Need more? Email Us
ECAD model for PCA9557DRG4
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
ECAD model for MAX7329AWE+T
Texas Instruments
SMBus I/O Expander With Interrupt Output
Lowest to $25.9786
ECAD model for PCA9555DBQ
NXP / Nexperia
Remote 8-bit I/O expander for Fm+ I2C-bus with reset
Lowest to $29.5455
ECAD model for PCA9670BS

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8443 $50.6580
130+ $0.7909 $102.8170
200+ $0.7642 $152.8400
285+ $0.7107 $202.5495
370+ $0.6840 $253.0800
460+ $0.6573 $302.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40,924 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention