Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 020788-M24C01-WDW6TP
Ultra Librarian 3D Model Ultra Librarian M24C01-WDW6TP CAD Model

Description

STMicroelectronics M24C01-WDW6TP EEPROM

The M24C01-WDW6TP from STMicroelectronics is a high-performance, 1-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for a wide range of applications that require reliable data storage and retrieval. This EEPROM device is part of the M24C series, which is known for its robustness and endurance.

With a storage capacity of 128 x 8 bits, the M24C01-WDW6TP allows for efficient data management and is particularly suitable for storing configuration settings, calibration data, and small application parameters that need to be preserved between power cycles. Its small size, low power consumption, and the fact that it can be erased and reprogrammed in-system make it an excellent choice for portable and battery-operated devices.

Key Features:

  • Memory Size: 1 Kbit (128 bytes)
  • Interface Type: I²C (Two-Wire Serial Interface)
  • Operating Voltage Range: 2.5 V to 5.5 V, accommodating a wide range of applications.
  • Write Cycle Time: 5 ms maximum, enabling rapid data updates.
  • Endurance: 1 Million Write Cycles, ensuring high reliability over the product's lifespan.
  • Data Retention: Up to 40 years, providing long-term data integrity.
  • Operating Temperature Range: -40°C to +85°C, suitable for harsh environmental conditions.
  • Packaging: TSSOP8 package, which is ideal for space-constrained applications.

The M24C01-WDW6TP also features a byte and Page Write mode (up to 16 bytes), allowing for flexibility in data management. Additionally, it comes with a Write Control input pin that provides hardware protection of the entire memory array, both during power-up and power-down sequences.

This EEPROM is designed for easy integration into a variety of systems, with its industry-standard TSSOP8 package and I²C interface. It is a perfect choice for designers looking for a non-volatile memory solution that is both reliable and easy to use in consumer electronics, industrial, medical, and automotive applications.

You May Also Be Interested in

Microchip Technology
SERIAL EEPROM, 1MBIT, 1MHZ, DIP-8; EEPROM Memory Configuration: 128K x 8bit; Memory Case Style: DIP; No. of Pins:...
Need more? Email Us
ECAD model for AT24C1024-10PU-2.7
Microchip Technology
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C040-20FM/883
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $155.1529
ECAD model for GLS29EE010-70-4I-EHE
Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25
STMicroelectronics
Need more? Email Us
ECAD model for ST24C01CM6TR
STMicroelectronics
Need more? Email Us
ECAD model for ST93C46CM3
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46ALM8X
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6TSOC / EEPROM Memory IC 1Kb (256 x 4) 1-Wire® 2 µs 6-TSOC
Lowest to $2.0928
ECAD model for DS28E07P+
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ECAD model for HN58V257AT12E

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3137 $50.1920
390+ $0.2574 $100.3860
605+ $0.2494 $150.8870
830+ $0.2414 $200.3620
1,075+ $0.2333 $250.7975
1,435+ $0.2092 $300.2020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 160 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention