EN
  • EN
  • DE

NB100ELT23LDTR2G

Part No NB100ELT23LDTR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-TSSOP
Manufacturer ON Semiconductor
Series 100ELT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP
Family Name NB100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , 488-NB100ELT23LDTR2GTR, 488-NB100ELT23LDTR2GCT, 488-NB100ELT23LDTR2GDKR, NB100ELT23LDTR2GOS-ND, NB100ELT23LDTR2GOS
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928717-NB100ELT23LDTR2G
Ultra Librarian 3D Model Ultra Librarian NB100ELT23LDTR2G CAD Model

Description

The NB100ELT23LDTR2G is a high-performance, dual differential data and clock D flip-flop from ON Semiconductor. This device is specifically designed to meet the rigorous demands of high-speed data communication systems, offering both precision and reliability. It is a part of ON Semiconductor's extensive range of logic devices, known for their quality and performance.

Key Features

  • High-Speed Operation: This flip-flop is capable of functioning at very high speeds, making it suitable for applications requiring rapid data processing and timing operations.
  • Differential Design: The differential inputs and outputs provide improved noise immunity and allow for the use of low voltage power supplies, which is beneficial for reducing power consumption in complex electronic systems.
  • Low Voltage Operation: It operates at a supply voltage of 2.5V or 3.3V, which is ideal for modern low-power digital systems.
  • Flow-Through Pinout: The device features a flow-through pinout for ease of PCB layout, which can significantly simplify board design and reduce signal integrity issues.
  • Pb-Free and RoHS Compliant: The NB100ELT23LDTR2G is lead-free and complies with the RoHS directive, making it an environmentally friendly choice for electronic manufacturers.

Applications

The versatility of the NB100ELT23LDTR2G allows it to be used in a wide range of applications, including:

  • Gigabit Ethernet and Fiber Channel
  • Backplane data transmission
  • Clock distribution networks
  • High-speed data acquisition systems
  • Telecommunications and networking equipment

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NB100ELT23LDTR2G has undergone rigorous testing to ensure its performance under various conditions. Customers can rely on this device for consistent operation and longevity in their electronic systems.

Ordering Information

The NB100ELT23LDTR2G is available in a TSSOP package and is supplied in tape and reel format for automated assembly processes. For ordering or to request samples, contact an authorized distributor or visit ON Semiconductor's website for more details.

You May Also Be Interested in

NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess