EN
  • EN
  • DE
  • IT

PACVGA201QR

Part No PACVGA201QR
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description VGA PORT COMPANION 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications ESD Protection, VGA Port
Operating Supply Current 10μA
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 026376-PACVGA201QR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PACVGA201QR CAD Model

Description

ON Semiconductor PACVGA201QR Product Overview

The PACVGA201QR from ON Semiconductor is a high-performance, low-skew passive delay line designed for video applications. This innovative product is specifically engineered to improve signal integrity and synchronization by precisely matching the delay of video signal paths. It is an essential component for managing the timing of high-speed digital and analog signals in a variety of video processing applications.

Key Features

  • Low Skew: The PACVGA201QR is designed to provide exceptionally low skew (time delay difference between signals), which is crucial for maintaining the integrity of video signals.
  • High Bandwidth: With its high bandwidth capabilities, this delay line supports fast signal transmission, ensuring that video signals are relayed without significant loss of quality or speed.
  • Compact Size: The device comes in a small package, making it suitable for space-constrained applications without compromising performance.
  • Improved Signal Integrity: By minimizing jitter and signal distortion, the PACVGA201QR enhances the overall quality of video transmission.
  • Easy Integration: The delay line is designed for easy integration into existing video signal processing chains, providing a straightforward solution for signal timing management.

Applications

The PACVGA201QR is versatile and can be used in a wide range of applications where video signal integrity and synchronization are of paramount importance. These include:

  • Video broadcast equipment
  • Video conferencing systems
  • Professional video editing and post-production
  • Video surveillance systems
  • High-definition television (HDTV) systems
  • Video game consoles

Technical Specifications

The PACVGA201QR offers a robust set of technical specifications that make it a reliable choice for video signal management:

  • Package: QSOP-16
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 3.3V

For designers and engineers looking to enhance their video signal processing capabilities, the PACVGA201QR from ON Semiconductor offers a perfect blend of performance, size, and ease of use. Its precision and reliability make it an indispensable component for high-quality video applications.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Diodes Incorporated
HEATER CONTROLLER SO-8 / Heating Controller PMIC 8-SOIC
Need more? Email Us
Richtek USA Inc.
IC 7CH PMIC FOR CAMERA WQFN-40
Lowest to $2.7139
Renesas Electronics America
IC CLOCK
Lowest to $8.0436
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $60.2118
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Need more? Email Us
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422
Diodes Incorporated
DUAL VOLTAGE HEAT CONTROLLER / PMIC
Lowest to $11.6696
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
Lowest to $1.6542

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.8240 $65.9200
195+ $0.6760 $131.8200
300+ $0.6550 $196.5000
410+ $0.6339 $259.8990
530+ $0.6126 $324.6780
710+ $0.5492 $389.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess