EN
  • EN
  • DE

NB100ELT23LDTG

Part No NB100ELT23LDTG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR DL LVPECL-LVTTL 8TSSOP / Translator LVPECL to LVTTL 2-CH Unidirectional 8-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100ELT
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVDS, LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 790509-NB100ELT23LDTG
Popularity Medium
Supply and Demand Status Limited
Family Name NB100ELT23
Introduction Date March 21, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NB100ELT23LDTG CAD Model

Description

ON Semiconductor NB100ELT23LDTG: A High-Performance Dual Differential Data and Clock D Flip-Flop

The NB100ELT23LDTG from ON Semiconductor is a leading-edge, dual differential data and clock D flip-flop designed for high-speed data transmission and clock distribution applications. This integrated circuit is part of ON Semiconductor's high-performance ECLinPS Lite™ family, which is renowned for its low power consumption and high-speed operation.

Constructed with advanced silicon technology, the NB100ELT23LDTG is optimized for signal integrity, making it an ideal choice for demanding environments where precise timing and data integrity are paramount. It is commonly used in telecommunications, computing, and networking systems where performance cannot be compromised.

Key Features:

  • High-Speed Performance: This device is capable of toggling at frequencies up to 2.5 GHz, ensuring rapid data processing and clock distribution.
  • Dual Differential Inputs: The NB100ELT23LDTG features two pairs of differential inputs, providing flexibility in interfacing with other high-speed differential signals.
  • Differential Output: The differential outputs deliver excellent signal quality with reduced electromagnetic interference (EMI), which is crucial for maintaining signal integrity in densely packed electronic systems.
  • Positive Emitter Coupled Logic (PECL) Levels: It operates with PECL voltage levels for compatibility with standard ECL systems, while also offering the advantage of lower power dissipation.
  • Power Supply: The device operates with a supply voltage of 3.3V ±10%, accommodating typical system power rails and ensuring easy integration into existing designs.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for use in a wide range of environmental conditions.
  • Surface Mount Package: The flip-flop comes in a compact, surface-mount TSSOP-20 package, saving valuable board space while allowing for efficient thermal management.

Whether it's for high-speed data acquisition systems, clock data recovery circuits, or digital signal processing, the NB100ELT23LDTG delivers the reliability and performance expected from a product of ON Semiconductor. Its robust design and advanced features ensure that it remains a preferred choice for engineers looking to implement high-speed data and clock management solutions in their designs.

With the NB100ELT23LDTG, ON Semiconductor continues to provide innovative solutions that push the boundaries of speed and efficiency in the semiconductor industry.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0702 $56.5616
18+ $5.8012 $104.4216
27+ $5.6199 $151.7373
37+ $5.4386 $201.2282
48+ $5.2573 $252.3504
64+ $4.7135 $301.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,954 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess