EN
  • EN
  • DE

LMX2694SRTCTEP

Part No LMX2694SRTCTEP
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH 48VQFN / Frequency Synthesizer IC 15.1GHz 1 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel
Type Frequency Synthesizer
PLL Yes with Bypass
Input CMOS
Number of Circuits 1
Frequency - Max 15.1GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.2V ~ 3.45V
Temperature Range - Operating -55°C ~ 115°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number LMX2694
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342128-LMX2694SRTCTEP
Ultra Librarian 3D Model Ultra Librarian LMX2694SRTCTEP CAD Model

Description

The LMX2694SRTCTEP is a high-performance, low-noise wideband frequency synthesizer designed and manufactured by Texas Instruments. As part of the company's extensive lineup of radio frequency (RF) products, this synthesizer is engineered to meet the stringent requirements of telecommunications, military, and aerospace applications, where reliability and precision are paramount.

Key Features

  • Frequency Range: The LMX2694SRTCTEP boasts a wide frequency range from 10 MHz to 15 GHz, making it suitable for various applications including radar systems, satellite communications, and test equipment.
  • Low Phase Noise: It features exceptionally low phase noise performance, which is critical for maintaining signal integrity and achieving high-quality signal transmission.
  • Integrated VCO: The device includes an integrated voltage-controlled oscillator (VCO) that simplifies design complexity and reduces the need for external components.
  • Fractional-N PLL: Equipped with a fractional-N phase-locked loop (PLL), the LMX2694SRTCTEP offers fine frequency resolution and fast frequency hopping capabilities.
  • Programmable: Users can program the synthesizer via a serial peripheral interface (SPI), which allows for easy control and flexibility in various system designs.

Enhanced Performance

The LMX2694SRTCTEP is designed to operate in challenging environments and comes with enhanced product (EP) specifications, which include extended temperature ranges and reliability testing. This ensures performance stability and longevity even under extreme conditions.

Applications

With its robust feature set, the LMX2694SRTCTEP is ideal for applications requiring high-frequency generation with low phase noise. It is widely used in:

  • Military and Aerospace Systems
  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communications
  • Radar Systems

For designers and engineers looking for a reliable and precise frequency synthesizer, the LMX2694SRTCTEP from Texas Instruments is an excellent choice that promises to deliver both performance and quality.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess