EN
  • EN
  • DE

N5359

Part No N5359
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOP8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 755287-N5359
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N5359 CAD Model

Description

The N5359 from ON Semiconductor is a high-performance integrated circuit designed for a range of applications that require reliable and efficient power management. This versatile component is engineered to meet the stringent requirements of modern electronic systems, providing a robust solution for designers looking to optimize their power architecture.

Key Features

  • High Efficiency: The N5359 is designed to offer maximum efficiency in power conversion, reducing heat dissipation and improving overall system performance.
  • Compact Design: With its small footprint, the N5359 is ideal for space-constrained applications, allowing for more compact and streamlined product designs.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it a versatile choice for various operating conditions and ensuring compatibility with multiple power sources.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power drain when in standby mode, thus extending battery life in portable applications.
  • Protection Features: Built-in protection mechanisms, such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguard the device and the system against potential damage from abnormal operating conditions.

Applications

The N5359 is suitable for a wide array of applications, including but not limited to consumer electronics, automotive modules, power supply units, and industrial controls. Its ability to provide stable and efficient power makes it an excellent choice for systems that require consistent performance and longevity.

Product Specifications

Parameter Value
Input Voltage (min) Specified Min Value
Input Voltage (max) Specified Max Value
Output Voltage Specified Value
Output Current Specified Max Current
Package / Case Specified Package

The N5359 from ON Semiconductor represents a strategic choice for designers who prioritize efficiency, reliability, and versatility in their power management solutions. With its robust feature set and broad application range, this product stands out as a top-tier component in the power management landscape.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
Lowest to $50.4238
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Samsung
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess