EN
  • EN
  • DE
  • IT

MV2109RLRAG

Part No MV2109RLRAG
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING 30V 33PF TO92-2  /  Varactors Single 30 V Through Hole TO-92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Capacitance @ Vr, F 36.3pF @ 4V, 1MHz
Capacitance Ratio 3.2
Capacitance Ratio Condition C2/C30
Voltage - Peak Reverse (Max) 30 V
Diode Type Single
Q @ Vr, F 200 @ 4V, 50MHz
Mounting Type Through Hole
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92
Base Product Number MV210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2156-MV2109RLRAG-ONTR,ONSONSMV2109RLRAG
Standard Package 2,000
Win Source Part Number 1081178-MV2109RLRAG
Ultra Librarian 3D Model Ultra Librarian MV2109RLRAG CAD Model

Description

The ON Semiconductor MV2109RLRAG is a state-of-the-art varactor diode designed for superior performance in a variety of RF and VCO (Voltage-Controlled Oscillator) applications. This precision-tuned diode is ideal for use in phase-locked loops, frequency modulation systems, and tunable filters, offering engineers a high degree of control and flexibility.

Key Features

  • High-Quality Tuning: The MV2109RLRAG provides excellent tuning characteristics over a wide voltage range, making it an ideal component for frequency control and tuning applications.
  • Low Series Resistance: This varactor diode features a low series resistance, which translates to lower power losses and improved signal integrity in high-frequency operations.
  • Wide Capacitance Range: It offers a wide capacitance range, ensuring that it can be used in a broad spectrum of applications, from commercial to industrial.
  • Consistent Performance: ON Semiconductor's rigorous manufacturing standards ensure that each MV2109RLRAG diode provides consistent performance, crucial for applications requiring high reliability.
  • Compact Packaging: The diode comes in a small, leaded package that is easy to integrate into existing designs without requiring significant board space.

Applications

The MV2109RLRAG is versatile enough to be used across a range of applications, including:

  • Automotive systems
  • Wireless communications
  • Satellite and cable TV tuners
  • Test and measurement equipment
  • Consumer electronics

Technical Specifications

Parameter Value Package Type TO-92 Operating Temperature -55°C to +125°C Capacitance 2.5-33 pF Reverse Voltage 30 V

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of electronic device manufacturers. The MV2109RLRAG varactor diode is built to the highest standards of quality and reliability, ensuring that it meets or exceeds the requirements of the most demanding applications.

You May Also Be Interested in

M/A-Com Technology Solutions
VARACTOR,PLASTIC,SOT23,LEAD-FREE
Lowest to $1.3002
Infineon Technologies
DIODE VARACTOR 10V SNGL PG-SC79
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1837
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1837
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.3707
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
M/A-Com Technology Solutions
DIODE,VARACTOR,ABRUPT, SINGLE,PL
Lowest to $4.9263
Renesas Electronics America
VARIABLE CAPACITANCE DIODE, 15V / Varactors
Lowest to $0.2473
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.0737

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess