EN
  • EN
  • DE
  • IT

MAVR-045446-0287AT

Part No MAVR-045446-0287AT
Manufacturer M/A-Com Technology Solutions
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE,VARACTOR,ABRUPT, SINGLE,PL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr M/A-Com Technology Solutions
Package Tape & Reel
Product Status Active
Capacitance @ Vr, F 36.3pF @ 4V, 1MHz
Capacitance Ratio 4.7
Capacitance Ratio Condition C0/C30
Voltage - Peak Reverse (Max) 30 V
Diode Type Single
Q @ Vr, F 750 @ 4V, 1MHz
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Base Product Number MAVR-045446
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 747220-MAVR-045446-0287AT
Ultra Librarian 3D Model Ultra Librarian MAVR-045446-0287AT CAD Model

Description

The MAVR-045446-0287AT is a single varactor diode designed for RF applications.

  • Capacitance: 36.3pF @ 4V and 1MHz
  • Peak Reverse Voltage: 30V
  • Capacitance Ratio: 4.7
  • Package: Tape & Reel
  • Standard Package: 3,000 pcs
  • Series: MAVR-045446
  • Manufacturer: M/A-Com Technology Solutions
  • Status: Active
  • ECCN: EAR99
  • HTSUS Code: 8541.10.0080

You May Also Be Interested in

NXP / Nexperia
DIODE VAR CAP 10V 20MA SOD523 / Varactors
Lowest to $11.4147
M/A-Com Technology Solutions
DIODE,VARACTOR,DUAL,PLASTIC
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1837
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1837
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
M/A-Com Technology Solutions
VARACTOR,PLASTIC,SOT23,LEAD-FREE
Lowest to $1.3002
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
ON Semiconductor
DIODE VARACTOR 15V SNGLE 3-MCPH
Lowest to $0.2608

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9263 $59.1156
28+ $4.0422 $113.1816
43+ $3.9159 $168.3837
60+ $3.7895 $227.3700
77+ $3.6632 $282.0664
103+ $3.2843 $338.2829
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess