EN
  • EN
  • DE
  • IT

BBY5602VH6327XTSA1

Part No BBY5602VH6327XTSA1
Manufacturer Infineon Technologies
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARACTOR 10V SNGL PG-SC79
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Capacitance @ Vr, F 12.1pF @ 4V, 1MHz
Capacitance Ratio 3.3
Capacitance Ratio Condition C1/C3
Voltage - Peak Reverse (Max) 10 V
Diode Type Single
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Case / Package SC-79, SOD-523
Supplier Device Package PG-SC79-2-1
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1490992-BBY5602VH6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BBY5602VH6327XTSA1 CAD Model

Description

N

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE,VARACTOR,PB-FREE MA4ST250
Need more? Email Us
M/A-Com Technology Solutions
DIODE,VARACTOR,SI PLASTIC PB-FRE
Lowest to $1.3596
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Need more? Email Us
Infineon Technologies
DIODE VARACTOR 10V SNGL PG-SC79
Need more? Email Us
NXP / Nexperia
DIODE VAR CAP 10V 20MA SOD523 / Varactors
Lowest to $11.4147
Infineon Technologies
BB914 - VARACTOR DIODE / Varactors
Lowest to $0.2554
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $3.6065

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess