EN
  • EN
  • DE

STM32F401VDT6

Part No STM32F401VDT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 84MHz
Connectivity I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 81
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32F401
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names STM32F401VDT6-ND,497-17929
Standard Package 90
Win Source Part Number 1097098-STM32F401VDT6
Ultra Librarian 3D Model Ultra Librarian STM32F401VDT6 CAD Model

Description

STM32F401VDT6 Microcontroller - STMicroelectronics

The STM32F401VDT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, belonging to the STM32F4 series, which is renowned for its advanced architecture, peripherals, and features suitable for a wide range of applications. This microcontroller is based on the ARM Cortex-M4 processor with a floating-point unit (FPU), which operates at frequencies of up to 84 MHz, providing the computational power necessary for complex algorithms and signal processing functions.

Key Features:

  • Core: ARM Cortex-M4 with FPU, running at up to 84 MHz
  • Memory: 384 KB of Flash memory and 96 KB of SRAM, which allows for efficient storage and execution of code and data.
  • Power Efficiency: Equipped with ST's ART Accelerator™ as well as an extensive range of low-power modes, which make it an ideal choice for battery-operated applications.
  • I/Os: Up to 52 I/O ports with interrupt capability, providing ample connectivity for interfacing with a wide array of peripherals.
  • Communication Interfaces: Includes I2C, SPI, USART, and USB 2.0 Full-Speed, ensuring versatile connection options for various communication requirements.
  • ADCs: 12-bit, 16-channel ADC and a 12-bit DAC for analog signal processing.
  • Timers: Advanced-control, general-purpose, and basic timers for precise event timing and PWM generation.
  • Debugging: Serial wire debug (SWD) and JTAG interfaces for full access to the MCU during debugging.

The STM32F401VDT6 is designed to offer the perfect balance between performance and power consumption. Its dynamic efficiency is achieved through voltage scaling options and an adaptive real-time ART Accelerator™, which allows zero-wait state execution from Flash memory. Furthermore, the device features several innovative peripherals, including a high-resolution timer for high-end motor control, an audio PLL for high-quality audio connectivity, and advanced graphics with the Chrom-ART Accelerator™ for an enhanced user interface experience.

Whether you're developing applications in the field of motor control, industrial automation, medical, home automation, or consumer electronics, the STM32F401VDT6 provides a flexible, cost-effective solution that does not compromise on performance. Its robust design and rich set of peripherals make it an ideal choice for sophisticated applications requiring high-speed processing and complex algorithms.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7996 $62.3968
19+ $6.3998 $121.5962
28+ $6.1997 $173.5916
39+ $5.9998 $233.9922
50+ $5.7997 $289.9850
67+ $5.1998 $348.3866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess