EN
  • EN
  • DE

MUR220G

Part No MUR220G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SWITCHMODE TM Power Rectifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series SWITCHMODE
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) @ If 950mV @ 2A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 2μA @ 200V
Mounting Style Through Hole
Package DO-204AL, DO-41, Axial
Manufacturer Package Axial
Operating Temperature - Junction -65°C ~ 175°C
Win Source Part Number 1228538-MUR220G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MUR220
Introduction Date April 12, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MUR220G CAD Model

Description

ON Semiconductor MUR220G Ultrafast Rectifier

The MUR220G from ON Semiconductor is a state-of-the-art ultrafast rectifier designed for high-efficiency power supply applications. This robust component is optimized for switching power supplies, inverters, and as free-wheeling diodes, making it an essential element in modern electronic systems where performance and reliability are critical.

With its ultrafast reverse recovery time, the MUR220G minimizes power loss and heat generation, which is crucial for maintaining the longevity and reliability of your electronic designs. This feature, combined with its low forward voltage drop, contributes to the overall high efficiency of the systems in which it is employed.

The MUR220G boasts a peak repetitive reverse voltage (VRRM) of 200 volts, which makes it suitable for applications requiring a high voltage threshold. Its forward continuous current (IF) rating of 2 amperes ensures that it can handle significant power without compromising performance. This rectifier also has an impressive surge current capability, which is essential for dealing with transient over-voltage conditions that can occur in power circuits.

Constructed with ON Semiconductor's proprietary, void-free glass passivated chip technology, the MUR220G is encapsulated in an industry-standard DO-15 package. This package is known for its durability and ease of integration into a wide variety of circuit designs. The device is also lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

In summary, the MUR220G ultrafast rectifier is a high-quality, high-performance component that provides designers with a reliable solution for efficient power conversion. Its fast switching capability, high voltage tolerance, and strong current handling make it an excellent choice for demanding applications that require superior rectification performance.

  • Ultrafast Reverse Recovery Time
  • Low Forward Voltage Drop
  • Peak Repetitive Reverse Voltage: 200V
  • Forward Continuous Current: 2A
  • High Surge Current Capability
  • DO-15 Package
  • Lead-Free and RoHS Compliant

You May Also Be Interested in

Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1543 $57.8625
915+ $0.1267 $115.9305
1,415+ $0.1227 $173.6205
1,950+ $0.1187 $231.4650
2,520+ $0.1148 $289.2960
3,370+ $0.1029 $346.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess