EN
  • EN
  • DE

MUR1620CTRG

Part No MUR1620CTRG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Switching 200V 16A 85ns 3-Pin(3+Tab) TO-220AB Tube / DIODE ARRAY GP 200V 8A TO220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 024629-MUR1620CTRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management
Family Name MUR1620C
Introduction Date November 06, 1997
ECCN EAR99
Country of Origin China, Malaysia, Philippines, United States of America, Vietnam
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MUR1620CTRG CAD Model

Description

ON Semiconductor MUR1620CTRG Ultrafast Rectifier

The MUR1620CTRG from ON Semiconductor is a state-of-the-art ultrafast rectifier designed to deliver high efficiency and reliability in a variety of applications. This component is particularly well-suited for use in switching power supplies, converters, free-wheeling diodes, and other power switching applications. With its robust construction and superior electrical characteristics, the MUR1620CTRG is engineered to meet the rigorous demands of high-performance electronic systems.

Key Features:

  • Reverse Voltage: The MUR1620CTRG features a reverse voltage of 200V, providing a comfortable margin for applications that require a high breakdown voltage.
  • Forward Current: It boasts a high forward current rating of 16A, allowing it to handle significant power levels in circuit designs.
  • Ultrafast Recovery Time: With an ultrafast recovery time typically under 35ns, this rectifier minimizes power loss and improves efficiency, making it ideal for high-frequency operations.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and improves thermal performance, thus extending the life of the product.
  • High Temperature Operation: Capable of operating at junction temperatures ranging from -65°C to +175°C, the MUR1620CTRG is suitable for use in environments with extreme temperatures.
  • Package: It comes in a TO-220AB package, which is known for its durability and ease of mounting on printed circuit boards.

Applications:

  • Switching power supplies
  • Power converters
  • Motor controllers
  • Automotive environments
  • Power management systems
  • Free-wheeling diodes in inverters

The MUR1620CTRG is a testament to ON Semiconductor's commitment to providing high-quality, high-performance components. Its robust design and exceptional electrical characteristics ensure that it can deliver the performance required for even the most demanding applications. Whether you are designing a new power supply or upgrading an existing system, the MUR1620CTRG ultrafast rectifier is an excellent choice for enhancing efficiency, reliability, and overall performance.

Please note: Always consult the datasheet and manufacturer guidelines for comprehensive specifications and installation instructions before integrating this component into your design.

You May Also Be Interested in

STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9670 $53.1850
130+ $0.7935 $103.1550
200+ $0.7687 $153.7400
270+ $0.7439 $200.8530
350+ $0.7191 $251.6850
470+ $0.6447 $303.0090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess