EN
  • EN
  • DE
  • IT

TC620CEPA

Part No TC620CEPA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description 5V, DUAL TRIP POINT TEMPERATURE SENSORS | IC TEMP SNSR 5V DUAL TRIP 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±3°C
Current - Output (Maximum) 1mA
Output Type Push-Pull
Output Active High
Output Function OverTemp, UnderTemp
Selectable Hysteresis Yes
Supply Voltage (V) 4.5V ~ 18V
Supply Current 270μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Family Part Number TC620
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1264771-TC620CEPA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC620CEPA CAD Model

Description

The TC620CEPA is a versatile and advanced temperature sensor from Microchip Technology, designed to cater to a wide range of applications requiring precise temperature monitoring and control. This innovative device is a significant solution for industries such as automotive, consumer electronics, and industrial automation, where temperature accuracy is critical.

Key Features

  • Dual Thermal Watchdog: The TC620CEPA features two temperature-sensing elements that provide alerts when the temperature exceeds user-programmable setpoints, ensuring enhanced safety and system protection.
  • Programmable Temperature Range: Users can configure the temperature setpoints, allowing for a high degree of flexibility to meet the specific needs of various applications.
  • Versatile Voltage Range: Operating from a supply voltage range of 4.5V to 18V, the TC620CEPA is suitable for use in systems with different power requirements.
  • High Accuracy: With its precise temperature sensing capabilities, the TC620CEPA ensures reliable performance and accurate temperature readings.
  • Low Power Consumption: The device is designed for efficiency, consuming minimal power which makes it ideal for battery-operated systems.

Applications

The TC620CEPA is ideal for a variety of applications where temperature control and monitoring are crucial. It is extensively used in:

  • Industrial control systems
  • Consumer electronics such as computers and peripherals
  • Automotive systems
  • Data communications equipment
  • Environmental monitoring systems

Package and Quality

The TC620CEPA is packaged in an 8-pin DIP (Dual In-line Package), making it easy to integrate into a wide range of circuit designs. The device also meets stringent quality standards, ensuring reliable operation and a long service life in demanding environments.

With its combination of features, the TC620CEPA from Microchip Technology stands out as a high-performance solution for thermal management and protection in sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess